Microchip Technology, Inc. PIC24FJ64GB004 en536118

Description
PIC24 16-bit low power microcontroller with Full-Speed USB, 64 KB Flash memory, 8 KB RAM, and advanced peripherals, 44-pin package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator eXtreme Low Power Managed Modes Run, Idle and Sleep modes Deep sleep mode for lowest current consumption Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 13 channels, 500k samples per second 3 Analog comparators Other Peripherals 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO 2 SPI ™ Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM,all with dedicated timers Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data Peripheral Pin Select for remapping digital peripherals to I/O Charge Time Measurement Unit (CTMU) for capacitive touch interface Universal Serial Bus Features USB v2.0 On-the-Go compliant Dual role capable, can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Supports 32 endpoints On-chip USB transceiver
Datasheet
Description
PIC24 16-bit low power microcontroller with Full-Speed USB, 64 KB Flash memory, 8 KB RAM, and advanced peripherals, 44-pin package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator eXtreme Low Power Managed Modes Run, Idle and Sleep modes Deep sleep mode for lowest current consumption Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 13 channels, 500k samples per second 3 Analog comparators Other Peripherals 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO 2 SPI ™ Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM,all with dedicated timers Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data Peripheral Pin Select for remapping digital peripherals to I/O Charge Time Measurement Unit (CTMU) for capacitive touch interface Universal Serial Bus Features USB v2.0 On-the-Go compliant Dual role capable, can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Supports 32 endpoints On-chip USB transceiver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC24FJ64GB004 - en536118 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC24FJ64GB004
en536118
PIC24FJ64GB004 en536118
PIC24 16-bit low power microcontroller with Full-Speed USB, 64 KB Flash memory, 8 KB RAM, and advanced peripherals, 44-pin package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator eXtreme Low Power Managed Modes Run, Idle and Sleep modes Deep sleep mode for lowest current consumption Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 13 channels, 500k samples per second 3 Analog comparators Other Peripherals 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO 2 SPI ™ Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM,all with dedicated timers Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data Peripheral Pin Select for remapping digital peripherals to I/O Charge Time Measurement Unit (CTMU) for capacitive touch interface Universal Serial Bus Features USB v2.0 On-the-Go compliant Dual role capable, can act as either Host or Device Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode Full speed USB operaton in Device mode Supports 32 endpoints On-chip USB transceiver

PIC24 16-bit low power microcontroller with Full-Speed USB, 64 KB Flash memory, 8 KB RAM, and advanced peripherals, 44-pin package

Additional Features

  • CPU
    • Up to 16 MIPS performance
    • 16 x 16 Hardware Multiply, Single Cycle Execution
    • 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set
  • System
    • Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • On-chip LDO Voltage Regulator
    • JTAG Boundary Scan and Flash Memory Program Support
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
  • eXtreme Low Power Managed Modes
    • Run, Idle and Sleep modes
    • Deep sleep mode for lowest current consumption
    • Multiple, Switchable Clock Modes for Optimum Performance and Power Management
  • Analog Features
    • 10-bit ADC, 13 channels, 500k samples per second
    • 3 Analog comparators
  • Other Peripherals
    • 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO
    • 2 SPI ™ Modules with 8 Deep FIFO
    • 2 I2C™ Modules with Master and Slave Modes
    • Five 16-bit Timer Modules
    • Up to 5 Input Capture and 5 Output Compare / PWM,all with dedicated timers
    • Hardware RTCC, Real-Time Clock Calendar with Alarms
    • PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
    • Peripheral Pin Select for remapping digital peripherals to I/O
    • Charge Time Measurement Unit (CTMU) for capacitive touch interface
  • Universal Serial Bus Features
    • USB v2.0 On-the-Go compliant
    • Dual role capable, can act as either Host or Device
    • Low speed(1.5Mb/s) and full speed(12 Mb/s) operation in host mode
    • Full speed USB operaton in Device mode
    • Supports 32 endpoints
    • On-chip USB transceiver
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en536118
Product Name PIC24FJ64GB004
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 15
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers