Microchip Technology, Inc. PIC18F66J90 en536112

Description
LCD PIC18F Microcontroller with 64KB of Flash, 4KB of RAM, and 64 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products. Additional Features CPU Up to 12 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP Real-Time Clock Calendard Charge Time Measurement Unit (CTMU) for capacitive touch Parametrics
Datasheet
Description
LCD PIC18F Microcontroller with 64KB of Flash, 4KB of RAM, and 64 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products. Additional Features CPU Up to 12 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP Real-Time Clock Calendard Charge Time Measurement Unit (CTMU) for capacitive touch Parametrics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F66J90 - en536112 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F66J90
en536112
PIC18F66J90 en536112
LCD PIC18F Microcontroller with 64KB of Flash, 4KB of RAM, and 64 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products. Additional Features CPU Up to 12 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP Real-Time Clock Calendard Charge Time Measurement Unit (CTMU) for capacitive touch Parametrics

LCD PIC18F Microcontroller with 64KB of Flash, 4KB of RAM, and 64 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products.

Additional Features

    CPU
    • Up to 12 MIPS Performance
    • C compiler optimized RISC architecture
    • 8x8 Single Cycle Hardware Multiply
    • Internal oscillator support-31 kHz to 8MHz
    • Voltage range; 2.0V to 3.6V
    LCD Module
    • An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels)
    • Integrated LCD Voltage Boost Regulator
    nanoWatt Power Managed Modes
    • Run, Idle and down to 0.1uA SLEEP modes
    Analog Features
    • 10-bit ADC, 12 channels, 100K samples per second
    • Low Voltage Detection Module
    • Brown-out-Reset Module
    • Two Analog Comparators
    Other Peripherals
    • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
    • EUSART module including LIN bus support
    • Four Timer Modules
    • Two CCP
    • Real-Time Clock Calendard
    • Charge Time Measurement Unit (CTMU) for capacitive touch
    Parametrics
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en536112
Product Name PIC18F66J90
Bits Other; 10-bit
Number 12
RAM 3.9 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers