Microchip Technology, Inc. 300 µA, Auto-Zeroed Op Amps en535934

Description
The MCP6V01/2/3 family of operational amplifiers has input offset voltage correction for very low offset and offset drift. These devices have a wide bandwidth product and strongly reject switching noise. They are unity gain stable, have no 1/f noise, and have good PSRR and CMRR. These products operate with a single supply voltage as low as 1.8V and are designed in an advanced CMOS process. AEC-Q100 Grade 1 qualification is available for this device Additional Features High DC Precision: VOS Drift: ±50 nV/°C (maximum) VOS: ±2 µV (maximum) AOL: 130 dB (minimum) PSRR: 130 dB (minimum) CMRR: 130 dB (minimum) Eni: 2.5 µVP-P (typical), f = 0.1 Hz to 10 Hz Eni: 0.79 µVp-p (typical), f = 0.01 Hz to 1 Hz Low Power and Supply Voltages: IQ: 300 µA/amplifier (typical) Wide Supply Voltage Range: 1.8V to 5.5V Easy to Use: Rail-to-Rail Input/Output Gain Bandwidth Product: 1.3 MHz (typical) Unity Gain Stable Available in Single and Dual Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1
Datasheet
Description
The MCP6V01/2/3 family of operational amplifiers has input offset voltage correction for very low offset and offset drift. These devices have a wide bandwidth product and strongly reject switching noise. They are unity gain stable, have no 1/f noise, and have good PSRR and CMRR. These products operate with a single supply voltage as low as 1.8V and are designed in an advanced CMOS process. AEC-Q100 Grade 1 qualification is available for this device Additional Features High DC Precision: VOS Drift: ±50 nV/°C (maximum) VOS: ±2 µV (maximum) AOL: 130 dB (minimum) PSRR: 130 dB (minimum) CMRR: 130 dB (minimum) Eni: 2.5 µVP-P (typical), f = 0.1 Hz to 10 Hz Eni: 0.79 µVp-p (typical), f = 0.01 Hz to 1 Hz Low Power and Supply Voltages: IQ: 300 µA/amplifier (typical) Wide Supply Voltage Range: 1.8V to 5.5V Easy to Use: Rail-to-Rail Input/Output Gain Bandwidth Product: 1.3 MHz (typical) Unity Gain Stable Available in Single and Dual Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 µA, Auto-Zeroed Op Amps - en535934 - Microchip Technology, Inc.
Chandler, AZ, United States
300 µA, Auto-Zeroed Op Amps
en535934
300 µA, Auto-Zeroed Op Amps en535934
The MCP6V01/2/3 family of operational amplifiers has input offset voltage correction for very low offset and offset drift. These devices have a wide bandwidth product and strongly reject switching noise. They are unity gain stable, have no 1/f noise, and have good PSRR and CMRR. These products operate with a single supply voltage as low as 1.8V and are designed in an advanced CMOS process. AEC-Q100 Grade 1 qualification is available for this device Additional Features High DC Precision: VOS Drift: ±50 nV/°C (maximum) VOS: ±2 µV (maximum) AOL: 130 dB (minimum) PSRR: 130 dB (minimum) CMRR: 130 dB (minimum) Eni: 2.5 µVP-P (typical), f = 0.1 Hz to 10 Hz Eni: 0.79 µVp-p (typical), f = 0.01 Hz to 1 Hz Low Power and Supply Voltages: IQ: 300 µA/amplifier (typical) Wide Supply Voltage Range: 1.8V to 5.5V Easy to Use: Rail-to-Rail Input/Output Gain Bandwidth Product: 1.3 MHz (typical) Unity Gain Stable Available in Single and Dual Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1

The MCP6V01/2/3 family of operational amplifiers has input offset voltage correction for very low offset and offset drift. These devices have a wide bandwidth product and strongly reject switching noise. They are unity gain stable, have no 1/f noise, and have good PSRR and CMRR. These products operate with a single supply voltage as low as 1.8V and are designed in an advanced CMOS process. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • High DC Precision:
      • VOS Drift: ±50 nV/°C (maximum)
      • VOS: ±2 µV (maximum)
      • AOL: 130 dB (minimum)
      • PSRR: 130 dB (minimum)
      • CMRR: 130 dB (minimum)
      • Eni: 2.5 µVP-P (typical), f = 0.1 Hz to 10 Hz
      • Eni: 0.79 µVp-p (typical), f = 0.01 Hz to 1 Hz
    • Low Power and Supply Voltages:
      • IQ: 300 µA/amplifier (typical)
      • Wide Supply Voltage Range: 1.8V to 5.5V
    • Easy to Use:
      • Rail-to-Rail Input/Output
      • Gain Bandwidth Product: 1.3 MHz (typical)
      • Unity Gain Stable
      • Available in Single and Dual
    • Extended Temperature Range: -40°C to +125°C
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en535934
Product Name 300 µA, Auto-Zeroed Op Amps
Package Type ['TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906389P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details