Microchip Technology, Inc. High Voltage LDO en534145

Description
The MCP1790 is a 70 mA, ceramic output cap stable, high voltage, Low Dropout Regulator (LDO). The MCP1790 is capable of handling continuous input voltage of up to 30V and is load dump protect for up to 48V, making it especially suitable for automotive as well as 12V/24V industrial applications. The MCP1790 comes in thermally enhanced DDPAK-3 package as well as space-efficient SOT223-3 package. For shutdown and powergood options, see MCP1791 Additional Features Wide steady state supply voltage: 6.0V - 30.0V 48V (43.5V ±10%) load dump protected for 180ms with a 30 second repetition rate 70 mA output current Low quiescent current: 70 µA typical Fixed output voltages: 3.0V, 3.3V, 5.0V Extended Junction Temperature Range: -40 to +125°C Output Voltage Tolerances of ±2.5% over the temperature range Short Circuit Current Foldback High PSRR, -90 dB@100 Hz (typical)
Datasheet
Description
The MCP1790 is a 70 mA, ceramic output cap stable, high voltage, Low Dropout Regulator (LDO). The MCP1790 is capable of handling continuous input voltage of up to 30V and is load dump protect for up to 48V, making it especially suitable for automotive as well as 12V/24V industrial applications. The MCP1790 comes in thermally enhanced DDPAK-3 package as well as space-efficient SOT223-3 package. For shutdown and powergood options, see MCP1791 Additional Features Wide steady state supply voltage: 6.0V - 30.0V 48V (43.5V ±10%) load dump protected for 180ms with a 30 second repetition rate 70 mA output current Low quiescent current: 70 µA typical Fixed output voltages: 3.0V, 3.3V, 5.0V Extended Junction Temperature Range: -40 to +125°C Output Voltage Tolerances of ±2.5% over the temperature range Short Circuit Current Foldback High PSRR, -90 dB@100 Hz (typical)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage LDO - en534145 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage LDO
en534145
High Voltage LDO en534145
The MCP1790 is a 70 mA, ceramic output cap stable, high voltage, Low Dropout Regulator (LDO). The MCP1790 is capable of handling continuous input voltage of up to 30V and is load dump protect for up to 48V, making it especially suitable for automotive as well as 12V/24V industrial applications. The MCP1790 comes in thermally enhanced DDPAK-3 package as well as space-efficient SOT223-3 package. For shutdown and powergood options, see MCP1791 Additional Features Wide steady state supply voltage: 6.0V - 30.0V 48V (43.5V ±10%) load dump protected for 180ms with a 30 second repetition rate 70 mA output current Low quiescent current: 70 µA typical Fixed output voltages: 3.0V, 3.3V, 5.0V Extended Junction Temperature Range: -40 to +125°C Output Voltage Tolerances of ±2.5% over the temperature range Short Circuit Current Foldback High PSRR, -90 dB@100 Hz (typical)

The MCP1790 is a 70 mA, ceramic output cap stable, high voltage, Low Dropout Regulator (LDO). The MCP1790 is capable of handling continuous input voltage of up to 30V and is load dump protect for up to 48V, making it especially suitable for automotive as well as 12V/24V industrial applications. The MCP1790 comes in thermally enhanced DDPAK-3 package as well as space-efficient SOT223-3 package. For shutdown and powergood options, see MCP1791

Additional Features

    • Wide steady state supply voltage: 6.0V - 30.0V
    • 48V (43.5V ±10%) load dump protected for 180ms with a 30 second repetition rate
    • 70 mA output current
    • Low quiescent current: 70 µA typical
    • Fixed output voltages: 3.0V, 3.3V, 5.0V
    • Extended Junction Temperature Range: -40 to +125°C
    • Output Voltage Tolerances of ±2.5% over the temperature range
    • Short Circuit Current Foldback
    • High PSRR, -90 dB@100 Hz (typical)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en534145
Product Name High Voltage LDO
Package Type DPAK; Other; ['SOT-223', 'DDPAK']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
UC1846-SP Current-Mode PWM Controller - 5962-8680601VEA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5502M - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(M)
Output Voltage 10 to 26 volts
View Details
Power Supply Chip >> Motor Driver ICs - IKCM15L60GA - LCSC Electronics Technology (HK) Limited
Specs
Package Type DIP
View Details