Microchip Technology, Inc. High Voltage Regulator w/5.0V Regulated Power Supply Output en534144

Description
The MCP1791 is a 70 mA, ceramic output cap stable, high voltage, Low Dropout Regulator (LDO) with shutdown and power good functions. The MCP1791 is capable of handling continuous input voltage of up to 30V and is load dump protect for up to 48V, making it especially suitable for automotive as well as 12V/24V industrial applications. The MCP1791 comes in thermally enhanced DDPAK-5 package as well as space-efficient SOT223-5 package. Additional Features Wide steady state supply voltage: 6.0V - 30.0V 48V (43.5V ±10%) load dump protected for 180ms with a 30 second repetition rate 70 mA output current Low quiescent current: 70 µA typical Fixed output voltages: 3.0V, 3.3V, 5.0V Extended Junction Temperature Range: -40 to +125°C Output Voltage Tolerances of ±2.5% over the temperature range Short Circuit Current Foldback Shutdown Input Power Good Output High PSRR, -90 dB@100 Hz (typical)
Datasheet
Description
The MCP1791 is a 70 mA, ceramic output cap stable, high voltage, Low Dropout Regulator (LDO) with shutdown and power good functions. The MCP1791 is capable of handling continuous input voltage of up to 30V and is load dump protect for up to 48V, making it especially suitable for automotive as well as 12V/24V industrial applications. The MCP1791 comes in thermally enhanced DDPAK-5 package as well as space-efficient SOT223-5 package. Additional Features Wide steady state supply voltage: 6.0V - 30.0V 48V (43.5V ±10%) load dump protected for 180ms with a 30 second repetition rate 70 mA output current Low quiescent current: 70 µA typical Fixed output voltages: 3.0V, 3.3V, 5.0V Extended Junction Temperature Range: -40 to +125°C Output Voltage Tolerances of ±2.5% over the temperature range Short Circuit Current Foldback Shutdown Input Power Good Output High PSRR, -90 dB@100 Hz (typical)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Regulator w/5.0V Regulated Power Supply Output - en534144 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage Regulator w/5.0V Regulated Power Supply Output
en534144
High Voltage Regulator w/5.0V Regulated Power Supply Output en534144
The MCP1791 is a 70 mA, ceramic output cap stable, high voltage, Low Dropout Regulator (LDO) with shutdown and power good functions. The MCP1791 is capable of handling continuous input voltage of up to 30V and is load dump protect for up to 48V, making it especially suitable for automotive as well as 12V/24V industrial applications. The MCP1791 comes in thermally enhanced DDPAK-5 package as well as space-efficient SOT223-5 package. Additional Features Wide steady state supply voltage: 6.0V - 30.0V 48V (43.5V ±10%) load dump protected for 180ms with a 30 second repetition rate 70 mA output current Low quiescent current: 70 µA typical Fixed output voltages: 3.0V, 3.3V, 5.0V Extended Junction Temperature Range: -40 to +125°C Output Voltage Tolerances of ±2.5% over the temperature range Short Circuit Current Foldback Shutdown Input Power Good Output High PSRR, -90 dB@100 Hz (typical)

The MCP1791 is a 70 mA, ceramic output cap stable, high voltage, Low Dropout Regulator (LDO) with shutdown and power good functions. The MCP1791 is capable of handling continuous input voltage of up to 30V and is load dump protect for up to 48V, making it especially suitable for automotive as well as 12V/24V industrial applications. The MCP1791 comes in thermally enhanced DDPAK-5 package as well as space-efficient SOT223-5 package.

Additional Features

    • Wide steady state supply voltage: 6.0V - 30.0V
    • 48V (43.5V ±10%) load dump protected for 180ms with a 30 second repetition rate
    • 70 mA output current
    • Low quiescent current: 70 µA typical
    • Fixed output voltages: 3.0V, 3.3V, 5.0V
    • Extended Junction Temperature Range: -40 to +125°C
    • Output Voltage Tolerances of ±2.5% over the temperature range
    • Short Circuit Current Foldback
    • Shutdown Input
    • Power Good Output
    • High PSRR, -90 dB@100 Hz (typical)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number en534144
Product Name High Voltage Regulator w/5.0V Regulated Power Supply Output
Package Type DPAK; Other; ['SOT-223', 'DDPAK']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-25
View Details
DC DC Switching Controllers - 5962-8670403XA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details