The PIC18F44J11 is a 44-pin, low-power, high-performance 8-bit microcontroller with nanoWatt XLP technology, designed for battery-powered applications requiring extended operational life. It features 16K bytes of Flash program memory, 3.8K bytes of data RAM, a 10-bit analog-to-digital converter with 13 channels, two Enhanced Capture/Compare/PWM modules, two Master Synchronous Serial Port modules supporting SPI and I2C protocols, two Enhanced USART modules, an 8-bit parallel master port, two analog comparators, a Hardware Real-Time Clock and Calendar, and a Charge Time Measurement Unit for capacitive touch sensing. The device operates from 2.0V to 3.6V with 5.5V tolerant digital inputs and supports peripheral pin select for flexible I/O mapping. It is available in 44-pin QFN and TQFP packages and meets the industrial temperature range for robust embedded applications.
This family provides low power and high performance 8-bit MCU with peripheral flexibility in a small package for cost sensitive applications in the PIC18 J-series. New features include Deep sleep mode for low power applications, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins and a CTMU module for easy capacitive touch user interfaces. The PIC18F46J11 family is ideal for applications requiring cost-effective, low-power solutions with a robust peripheral set in a small package.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | en533680 |
| Product Name | PIC18F44J11 |
| Bits | Other; 10-bit |
| Number | 13 |
| RAM | 3.8 KB |
| ROM | 16 KB |