Microchip Technology, Inc. 300mA CMOS LDO en533251

Description
The MCP1824 is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825, 1A MCP1826 and 1.5A MCP1827. The MCP1824 comes in power capable SOT223-5 and space efficient SOT23-5 packages. Additional Features Up to 300 mA output load current Low dropout voltage 200 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request. Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) SOT223-5 and SOT23-5 Pb-free package
Datasheet
Description
The MCP1824 is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825, 1A MCP1826 and 1.5A MCP1827. The MCP1824 comes in power capable SOT223-5 and space efficient SOT23-5 packages. Additional Features Up to 300 mA output load current Low dropout voltage 200 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request. Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) SOT223-5 and SOT23-5 Pb-free package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA CMOS LDO - en533251 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA CMOS LDO
en533251
300mA CMOS LDO en533251
The MCP1824 is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825, 1A MCP1826 and 1.5A MCP1827. The MCP1824 comes in power capable SOT223-5 and space efficient SOT23-5 packages. Additional Features Up to 300 mA output load current Low dropout voltage 200 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request. Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) SOT223-5 and SOT23-5 Pb-free package

The MCP1824 is a 300 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825, 1A MCP1826 and 1.5A MCP1827. The MCP1824 comes in power capable SOT223-5 and space efficient SOT23-5 packages.

Additional Features

    • Up to 300 mA output load current
    • Low dropout voltage 200 mV (typ)
    • Output voltage from 0.8V to 5.0V, both fixed and adjustable
    • Standard Fixed Output Voltages: 0.8V, 1.2V, 1.8V, 2.5V, 3.0V, 3.3V, 5.0V. Other fixed output voltages available upon request.
    • Stable with 1.0 µF ceramic output cap
    • Power good output
    • Low supply current 120 µA (typ)
    • Low shutdown current of less than 0.1 µA (typ)
    • SOT223-5 and SOT23-5 Pb-free package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en533251
Product Name 300mA CMOS LDO
Package Type SOT23; Other; ['SOT-223', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

LM25115 42V, Secondary Side Post Regulator/Synchronous Buck Controller - LM25115SDX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP,WSON
Features Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850F0TA V50 - TLS850F0TA V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-7
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details