Microchip Technology, Inc. PIC32MX340F256H en532438

Description
Additional Features MCU Core 80MHz/105DMIPS, 32-bit MIPS M4K Core 5 Stage pipeline, Harvard architecture MIPS16e mode for up to 40% smaller code size Single cycle multiply and hardware divide unit 32 x 32-bit Core Registers 32 x 32-bit Shadow Registers Fast context switch and interrupt response MCU System Features 128K Flash (plus 12K boot Flash) 32K RAM (can execute from RAM) 4 Channel Hardware DMA Controller Flash prefetch module with 256 Byte cache Lock instructions or data in cache for fast access Programmable vector interrupt controller Analog Features Fast and Accurate 16 channel 10-bit ADC, Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes RUN, IDLE, and SLEEP modes Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features 8 hardware breakpoints (6 Instruction and 2 Data) 2 wire programming and debugging interface JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features Fail-Safe Clock Monitor – allows safe shutdown if clock fails Hardware RTCC (Real-Time Clock and Calendar with Alarms) 2 Internal oscillators (8MHz & 31KHz) Watchdog Timer with separate RC oscillator Pin compatible with 16-bit PIC® MCUs
Datasheet
Description
Additional Features MCU Core 80MHz/105DMIPS, 32-bit MIPS M4K Core 5 Stage pipeline, Harvard architecture MIPS16e mode for up to 40% smaller code size Single cycle multiply and hardware divide unit 32 x 32-bit Core Registers 32 x 32-bit Shadow Registers Fast context switch and interrupt response MCU System Features 128K Flash (plus 12K boot Flash) 32K RAM (can execute from RAM) 4 Channel Hardware DMA Controller Flash prefetch module with 256 Byte cache Lock instructions or data in cache for fast access Programmable vector interrupt controller Analog Features Fast and Accurate 16 channel 10-bit ADC, Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes RUN, IDLE, and SLEEP modes Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features 8 hardware breakpoints (6 Instruction and 2 Data) 2 wire programming and debugging interface JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features Fail-Safe Clock Monitor – allows safe shutdown if clock fails Hardware RTCC (Real-Time Clock and Calendar with Alarms) 2 Internal oscillators (8MHz & 31KHz) Watchdog Timer with separate RC oscillator Pin compatible with 16-bit PIC® MCUs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC32MX340F256H - en532438 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC32MX340F256H
en532438
PIC32MX340F256H en532438
Additional Features MCU Core 80MHz/105DMIPS, 32-bit MIPS M4K Core 5 Stage pipeline, Harvard architecture MIPS16e mode for up to 40% smaller code size Single cycle multiply and hardware divide unit 32 x 32-bit Core Registers 32 x 32-bit Shadow Registers Fast context switch and interrupt response MCU System Features 128K Flash (plus 12K boot Flash) 32K RAM (can execute from RAM) 4 Channel Hardware DMA Controller Flash prefetch module with 256 Byte cache Lock instructions or data in cache for fast access Programmable vector interrupt controller Analog Features Fast and Accurate 16 channel 10-bit ADC, Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes RUN, IDLE, and SLEEP modes Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features 8 hardware breakpoints (6 Instruction and 2 Data) 2 wire programming and debugging interface JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features Fail-Safe Clock Monitor – allows safe shutdown if clock fails Hardware RTCC (Real-Time Clock and Calendar with Alarms) 2 Internal oscillators (8MHz & 31KHz) Watchdog Timer with separate RC oscillator Pin compatible with 16-bit PIC® MCUs

Additional Features

      MCU Core
      • 80MHz/105DMIPS, 32-bit MIPS M4K Core
      • 5 Stage pipeline, Harvard architecture
      • MIPS16e mode for up to 40% smaller code size
      • Single cycle multiply and hardware divide unit
      • 32 x 32-bit Core Registers
      • 32 x 32-bit Shadow Registers
      • Fast context switch and interrupt response
      MCU System Features
      • 128K Flash (plus 12K boot Flash)
      • 32K RAM (can execute from RAM)
      • 4 Channel Hardware DMA Controller
      • Flash prefetch module with 256 Byte cache
      • Lock instructions or data in cache for fast access
      • Programmable vector interrupt controller
      Analog Features
      • Fast and Accurate 16 channel 10-bit ADC,
      • Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE
      Power Management Modes
      • RUN, IDLE, and SLEEP modes
      • Multiple switchable clock modes for each power mode, enables optimum power settings
      Debug Features
      • 8 hardware breakpoints (6 Instruction and 2 Data)
      • 2 wire programming and debugging interface
      • JTAG interface supporting Programming, Debugging and Boundary scan
      Other MCU Features
      • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
      • Hardware RTCC (Real-Time Clock and Calendar with Alarms)
      • 2 Internal oscillators (8MHz & 31KHz)
      • Watchdog Timer with separate RC oscillator
      • Pin compatible with 16-bit PIC® MCUs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en532438
Product Name PIC32MX340F256H
Clock Speed 80 MHz
Bits Other; 10-bit
Number 16
RAM 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products