Additional Features MCU Core
80MHz/105DMIPS, 32-bit MIPS M4K Core
5 Stage pipeline, Harvard architecture
MIPS16e mode for up to 40% smaller code size
Single cycle multiply and hardware divide unit
32 x 32-bit Core Registers
32 x 32-bit Shadow Registers
Fast context switch and interrupt response MCU System Features
62K Flash (plus 12K boot Flash)
16K RAM (can execute from RAM)
Flash prefetch module with 256 Byte cache
Lock instructions or data in cache for fast access
Programmable vector interrupt controller Analog Features
Fast and Accurate 16 channel 10-bit ADC,
Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes
RUN, IDLE, and SLEEP modes
Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features
8 hardware breakpoints (6 Instruction and 2 Data)
2 wire programming and debugging interface
JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features
Fail-Safe Clock Monitor – allows safe shutdown if clock fails
Hardware RTCC (Real-Time Clock and Calendar with Alarms)
2 Internal oscillators (8MHz & 31KHz)
Watchdog Timer with separate RC oscillator
Pin compatible with 16-bit PIC® MCUs
Microchip Technology, Inc.
Done
Description
Additional Features MCU Core
80MHz/105DMIPS, 32-bit MIPS M4K Core
5 Stage pipeline, Harvard architecture
MIPS16e mode for up to 40% smaller code size
Single cycle multiply and hardware divide unit
32 x 32-bit Core Registers
32 x 32-bit Shadow Registers
Fast context switch and interrupt response MCU System Features
62K Flash (plus 12K boot Flash)
16K RAM (can execute from RAM)
Flash prefetch module with 256 Byte cache
Lock instructions or data in cache for fast access
Programmable vector interrupt controller Analog Features
Fast and Accurate 16 channel 10-bit ADC,
Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes
RUN, IDLE, and SLEEP modes
Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features
8 hardware breakpoints (6 Instruction and 2 Data)
2 wire programming and debugging interface
JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features
Fail-Safe Clock Monitor – allows safe shutdown if clock fails
Hardware RTCC (Real-Time Clock and Calendar with Alarms)
2 Internal oscillators (8MHz & 31KHz)
Watchdog Timer with separate RC oscillator
Pin compatible with 16-bit PIC® MCUs
Datasheet
Datasheet Summary Powered by GS/AI
The PIC32MX320F064H is a high-performance, general-purpose 32-bit microcontroller from Microchip Technology, Inc. It features a MIPS32 M4K core operating at a maximum frequency of 80 MHz, delivering up to 105 DMIPS performance. The device includes 64 KB of Flash memory and 16 KB of SRAM, with additional boot Flash memory. It supports a wide operating voltage range of 2.3V to 3.6V and an extended temperature range of -40°C to +105°C.
This microcontroller is equipped with various peripherals, including a USB 2.0-compliant full-speed device controller, multiple UART and I²C modules, and up to 16 channels of 10-bit ADC with a conversion rate of 1 MSPS. It also features a fail-safe clock monitor, configurable watchdog timer, and multiple power management modes to optimize energy consumption.
Debugging capabilities include a JTAG interface and a 2-wire programming interface, allowing for efficient development and troubleshooting. The PIC32MX320F064H is pin-compatible with many PIC24 and dsPIC devices, making it suitable for a range of applications requiring robust processing power and connectivity options.
Datasheet Summary Powered by GS/AI
The PIC32MX320F064H is a high-performance, general-purpose 32-bit microcontroller from Microchip Technology, Inc. It features a MIPS32 M4K core operating at a maximum frequency of 80 MHz, delivering up to 105 DMIPS performance. The device includes 64 KB of Flash memory and 16 KB of SRAM, with additional boot Flash memory. It supports a wide operating voltage range of 2.3V to 3.6V and an extended temperature range of -40°C to +105°C.
This microcontroller is equipped with various peripherals, including a USB 2.0-compliant full-speed device controller, multiple UART and I²C modules, and up to 16 channels of 10-bit ADC with a conversion rate of 1 MSPS. It also features a fail-safe clock monitor, configurable watchdog timer, and multiple power management modes to optimize energy consumption.
Debugging capabilities include a JTAG interface and a 2-wire programming interface, allowing for efficient development and troubleshooting. The PIC32MX320F064H is pin-compatible with many PIC24 and dsPIC devices, making it suitable for a range of applications requiring robust processing power and connectivity options.
Additional Features MCU Core
80MHz/105DMIPS, 32-bit MIPS M4K Core
5 Stage pipeline, Harvard architecture
MIPS16e mode for up to 40% smaller code size
Single cycle multiply and hardware divide unit
32 x 32-bit Core Registers
32 x 32-bit Shadow Registers
Fast context switch and interrupt response MCU System Features
62K Flash (plus 12K boot Flash)
16K RAM (can execute from RAM)
Flash prefetch module with 256 Byte cache
Lock instructions or data in cache for fast access
Programmable vector interrupt controller Analog Features
Fast and Accurate 16 channel 10-bit ADC,
Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE Power Management Modes
RUN, IDLE, and SLEEP modes
Multiple switchable clock modes for each power mode, enables optimum power settings Debug Features
8 hardware breakpoints (6 Instruction and 2 Data)
2 wire programming and debugging interface
JTAG interface supporting Programming, Debugging and Boundary scan Other MCU Features
Fail-Safe Clock Monitor – allows safe shutdown if clock fails
Hardware RTCC (Real-Time Clock and Calendar with Alarms)
2 Internal oscillators (8MHz & 31KHz)
Watchdog Timer with separate RC oscillator
Pin compatible with 16-bit PIC® MCUs
Additional Features
MCU Core
80MHz/105DMIPS, 32-bit MIPS M4K Core
5 Stage pipeline, Harvard architecture
MIPS16e mode for up to 40% smaller code size
Single cycle multiply and hardware divide unit
32 x 32-bit Core Registers
32 x 32-bit Shadow Registers
Fast context switch and interrupt response
MCU System Features
62K Flash (plus 12K boot Flash)
16K RAM (can execute from RAM)
Flash prefetch module with 256 Byte cache
Lock instructions or data in cache for fast access
Programmable vector interrupt controller
Analog Features
Fast and Accurate 16 channel 10-bit ADC,
Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE
Power Management Modes
RUN, IDLE, and SLEEP modes
Multiple switchable clock modes for each power mode, enables optimum power settings
Debug Features
8 hardware breakpoints (6 Instruction and 2 Data)
2 wire programming and debugging interface
JTAG interface supporting Programming, Debugging and Boundary scan
Other MCU Features
Fail-Safe Clock Monitor – allows safe shutdown if clock fails
Hardware RTCC (Real-Time Clock and Calendar with Alarms)