Microchip Technology, Inc. 1.0A LDO en531454

Description
The MCP1826 is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825 and 1.5A MCP1827. The MCP1826 comes in thermally enhanced DDPAK-5 and TO-220-5 packages as well as space-efficient SOT223-5 package. Additional Features Up to 1A output load current Low dropout voltage 300 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) DDPAK-5, TO-220-5, SOT223-5 Pb-free packages
Datasheet
Description
The MCP1826 is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825 and 1.5A MCP1827. The MCP1826 comes in thermally enhanced DDPAK-5 and TO-220-5 packages as well as space-efficient SOT223-5 package. Additional Features Up to 1A output load current Low dropout voltage 300 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) DDPAK-5, TO-220-5, SOT223-5 Pb-free packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0A LDO - en531454 - Microchip Technology, Inc.
Chandler, AZ, United States
1.0A LDO
en531454
1.0A LDO en531454
The MCP1826 is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825 and 1.5A MCP1827. The MCP1826 comes in thermally enhanced DDPAK-5 and TO-220-5 packages as well as space-efficient SOT223-5 package. Additional Features Up to 1A output load current Low dropout voltage 300 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) DDPAK-5, TO-220-5, SOT223-5 Pb-free packages

The MCP1826 is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is part of the family of LDOs that includes 500 mA MCP1825 and 1.5A MCP1827. The MCP1826 comes in thermally enhanced DDPAK-5 and TO-220-5 packages as well as space-efficient SOT223-5 package.

Additional Features

    • Up to 1A output load current
    • Low dropout voltage 300 mV (typ)
    • Output voltage from 0.8V to 5.0V, both fixed and adjustable
    • Stable with 1.0 µF ceramic output cap
    • Power good output
    • Low supply current 120 µA (typ)
    • Low shutdown current of less than 0.1 µA (typ)
    • DDPAK-5, TO-220-5, SOT223-5 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en531454
Product Name 1.0A LDO
Package Type DPAK; TO-220; Other; ['SOT-223', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A81N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278BQX V33 - TLE9278BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
Buck Boost Step-Down DC-DC Converter IC - 85-BQ25616RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers