Microchip Technology, Inc. PIC24HJ32GP202 en530328

Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High Efficiency PIC24H core Code-efficient (C and Assembly) architecture Single-cycle mixed-sign MUL plus hardware divide 16-bit wide data path, 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes Clock Management 2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features ADC module: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H - Ten analog inputs on 28-pin devices and up to 13 analog inputs on 44-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Three 16-bit timers/counters. Can pair up two to make one 32-bit Two Output Capture modules configurable as timers/counters Four Input Capture modules Peripheral Pin Select (PPS) to allow function remap Communication Interfaces One UART module (10 Mbps) - With support for LIN 2.0 protocols and IrDA® One 4-wire SPI module (15 Mbps) One I2C™ module (up to 1 Mbaud) with SM Bus support PPS to allow function remap Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for non-standard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch
Datasheet
Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High Efficiency PIC24H core Code-efficient (C and Assembly) architecture Single-cycle mixed-sign MUL plus hardware divide 16-bit wide data path, 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes Clock Management 2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features ADC module: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H - Ten analog inputs on 28-pin devices and up to 13 analog inputs on 44-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Three 16-bit timers/counters. Can pair up two to make one 32-bit Two Output Capture modules configurable as timers/counters Four Input Capture modules Peripheral Pin Select (PPS) to allow function remap Communication Interfaces One UART module (10 Mbps) - With support for LIN 2.0 protocols and IrDA® One 4-wire SPI module (15 Mbps) One I2C™ module (up to 1 Mbaud) with SM Bus support PPS to allow function remap Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for non-standard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC24HJ32GP202 - en530328 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC24HJ32GP202
en530328
PIC24HJ32GP202 en530328
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Conditions Up to 40 MIPS operation 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS High Efficiency PIC24H core Code-efficient (C and Assembly) architecture Single-cycle mixed-sign MUL plus hardware divide 16-bit wide data path, 24-bit wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes Clock Management 2% internal oscillator Programmable PLLs and oscillator clock sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast wake-up and start-up Power Management Low-power management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.35 mA/MHz dynamic current (typical) 55 μA IPD current (typical) Advanced Analog Features ADC module: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H - Ten analog inputs on 28-pin devices and up to 13 analog inputs on 44-pin devices Flexible and independent ADC trigger sources Timers/Output Compare/Input Capture Three 16-bit timers/counters. Can pair up two to make one 32-bit Two Output Capture modules configurable as timers/counters Four Input Capture modules Peripheral Pin Select (PPS) to allow function remap Communication Interfaces One UART module (10 Mbps) - With support for LIN 2.0 protocols and IrDA® One 4-wire SPI module (15 Mbps) One I2C™ module (up to 1 Mbaud) with SM Bus support PPS to allow function remap Input/Output Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for non-standard VOH1 5V-tolerant pins Selectable open drain, pull-ups, and pull-downs Up to 5 mA overvoltage clamp current External interrupts on all I/O pins Debugger Development Support In-circuit and in-application programming Two programs and two complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan Trace and run-time watch

The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices.

Additional Features

  • Operating Conditions
    • Up to 40 MIPS operation
    • 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
  • High Efficiency PIC24H core
    • Code-efficient (C and Assembly) architecture
    • Single-cycle mixed-sign MUL plus hardware divide
    • 16-bit wide data path, 24-bit wide instructions
    • Linear program memory addressing up to 4M instruction words
    • Linear data memory addressing up to 64 Kbytes
  • Clock Management
    • 2% internal oscillator
    • Programmable PLLs and oscillator clock sources
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer (WDT)
    • Fast wake-up and start-up
  • Power Management
    • Low-power management modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
    • 1.35 mA/MHz dynamic current (typical)
    • 55 μA IPD current (typical)
  • Advanced Analog Features
    • ADC module: - Configurable as 10-bit, 1.1 Msps with four S&H or 12-bit, 500 Ksps with one S&H - Ten analog inputs on 28-pin devices and up to 13 analog inputs on 44-pin devices
    • Flexible and independent ADC trigger sources
  • Timers/Output Compare/Input Capture
    • Three 16-bit timers/counters. Can pair up two to make one 32-bit
    • Two Output Capture modules configurable as timers/counters
    • Four Input Capture modules
    • Peripheral Pin Select (PPS) to allow function remap
  • Communication Interfaces
    • One UART module (10 Mbps) - With support for LIN 2.0 protocols and IrDA®
    • One 4-wire SPI module (15 Mbps)
    • One I2C™ module (up to 1 Mbaud) with SM Bus support
    • PPS to allow function remap
  • Input/Output
    • Sink/Source up to 10 mA (pin specific) for standard VOH/VOL, up to 16 mA (pin specific) for non-standard VOH1
    • 5V-tolerant pins
    • Selectable open drain, pull-ups, and pull-downs
    • Up to 5 mA overvoltage clamp current
    • External interrupts on all I/O pins
  • Debugger Development Support
    • In-circuit and in-application programming
    • Two programs and two complex data breakpoints
    • IEEE 1149.2-compatible (JTAG) boundary scan
    • Trace and run-time watch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en530328
Product Name PIC24HJ32GP202
Data Bus 16 Bit
Clock Speed 80 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 3
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7869AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers