Microchip Technology, Inc. PIC18F6628 en530229

Description
Ideal for large, low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications.While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720. Additional Features 12-bit ADC 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™)
Description
Ideal for large, low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications.While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720. Additional Features 12-bit ADC 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™)

Suppliers

Company
Product
Description
Supplier Links
PIC18F6628 - en530229 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F6628
en530229
PIC18F6628 en530229
Ideal for large, low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications.While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720. Additional Features 12-bit ADC 2 x EUSART (LIN) 2 x MSSP (Master I²C™ /SPI™)

Ideal for large, low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: double synchronous serial ports (I2C™ and SPI™) and double asynchronous (LIN capable) serial ports. Large amounts of RAM memory for buffering and FLASH program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications.While operating up to 40 MHz, it is also backward software and hardware compatible with the PIC18F6720.

Additional Features

    • 12-bit ADC
    • 2 x EUSART (LIN)
    • 2 x MSSP (Master I²C™ /SPI™)
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en530229
Product Name PIC18F6628
Package Type Other; ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details