Microchip Technology, Inc. PIC24FJ48GA004 en520627

Description
PIC24 16-bit Microcontroller, 48 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 44 Pin Package Additional Features CPU Up to 16 MIPS performance 17 x 17 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator eXtreme Low Power Managed Modes Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 10channels, 500k samples per second Two Analog comparators Peripherals 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO 2 SPI ™ Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 8 Address Lines, and 8/16-bit Data
Datasheet
Description
PIC24 16-bit Microcontroller, 48 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 44 Pin Package Additional Features CPU Up to 16 MIPS performance 17 x 17 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator eXtreme Low Power Managed Modes Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 10channels, 500k samples per second Two Analog comparators Peripherals 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO 2 SPI ™ Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 8 Address Lines, and 8/16-bit Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC24FJ48GA004 - en520627 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC24FJ48GA004
en520627
PIC24FJ48GA004 en520627
PIC24 16-bit Microcontroller, 48 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 44 Pin Package Additional Features CPU Up to 16 MIPS performance 17 x 17 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator eXtreme Low Power Managed Modes Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 10channels, 500k samples per second Two Analog comparators Peripherals 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO 2 SPI ™ Modules with 8 Deep FIFO 2 I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 8 Address Lines, and 8/16-bit Data

PIC24 16-bit Microcontroller, 48 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 44 Pin Package

Additional Features

  • CPU
    • Up to 16 MIPS performance
    • 17 x 17 Hardware Multiply, Single Cycle Execution
    • 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set
  • System
    • Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • On-chip LDO Voltage Regulator
    • JTAG Boundary Scan and Flash Memory Program Support
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
  • eXtreme Low Power Managed Modes
    • Run, Idle and Sleep modes
    • Multiple, Switchable Clock Modes for Optimum Performance and Power Management
  • Analog Features
    • 10-bit ADC, 10channels, 500k samples per second
    • Two Analog comparators
  • Peripherals
    • 2 UART Modules with LIN and IrDA® support, 4 Deep FIFO
    • 2 SPI ™ Modules with 8 Deep FIFO
    • 2 I2C™ Modules with Master and Slave Modes
    • Five 16-bit Timer Modules
    • Up to 5 Input Capture and 5 Output Compare / PWM
    • Hardware RTCC, Real-Time Clock Calendar with Alarms
    • PMP, Parallel Master Port, with 8 Address Lines, and 8/16-bit Data
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en520627
Product Name PIC24FJ48GA004
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers