Microchip Technology, Inc. PIC24HJ12GP201 en520472

Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range Up to 40 MIPS operation Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High Efficiency PIC24H core Modified Harvard architecture C compiler optimized instruction set 16-bit-wide data path, 24-bit-wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 71 base instructions, mostly one word/one cycle Sixteen 16-bit general purpose registers Flexible and powerful addressing modes 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit shifts for up to 40-bit data Interrupt Controller 5-cycle latency Up to 21 available interrupt sources Up to three external interrupts Seven programmable priority levels Four processor exceptions Digital I/O Peripheral Pin Select Functionality Up to 21 programmable digital I/O pins Wake-up/Interrupt-on -Change for up to 21 pins Output pins can drive from 3.0V to 3.6V Up to 5V output with open drain configurations on 5V tolerant pins 4 mA sink on all I/O pins System Management Flexible clock options: - External, crystal, resonator, internal RC, fully integrated Phase-Locked Loop (PLL) and extremely low-jitter PLL Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor (FSCM) Reset by multiple sources Power Management On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep, and Doze modes with fast wake-up Timers/Capture/Compa re Timer/Counters, up to three 16-bit timers: - Can pair up to make one 32-bit timer, one timer runs as Real-Time Clock with external 32.768 kHz oscillator and programmable prescaler Input Capture (up to four channels): - Capture on up, down, or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to two channels): - Single or Dual 16-bit Compare mode, 16-bit Glitchless PWM Mode Communication Modules 4-wire SPI with framing supports I/O interface to simple codecs, supports 8-bit and 16-bit data and all serial clock formats and sampling modes I2C™ with Full Multi-Master Slave mode support, 7-bit and 10-bit addressing, bus collision detection and arbitration, integrated signal conditioning, slave address masking UART with LIN bus support, IrDA® encoding and decoding in hardware, High-Speed Baud Mode, Hardware Flow Control with CTS and RTS Analog-to-Digital Converters (ADCs) 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion Two and four simultaneous samples (10-bit ADC) Up to 10 input channels with auto-scanning Conversion start can be manual or synchronized with one of four trigger sources Conversion possible in Sleep mode ±2 LSb max integral nonlinearity ±1 LSb max differential nonlinearity Packaging 18-pin PDIP/SOIC 28-pin SPDIP/SOIC/QFN/SSOP
Datasheet
Description
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range Up to 40 MIPS operation Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High Efficiency PIC24H core Modified Harvard architecture C compiler optimized instruction set 16-bit-wide data path, 24-bit-wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 71 base instructions, mostly one word/one cycle Sixteen 16-bit general purpose registers Flexible and powerful addressing modes 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit shifts for up to 40-bit data Interrupt Controller 5-cycle latency Up to 21 available interrupt sources Up to three external interrupts Seven programmable priority levels Four processor exceptions Digital I/O Peripheral Pin Select Functionality Up to 21 programmable digital I/O pins Wake-up/Interrupt-on -Change for up to 21 pins Output pins can drive from 3.0V to 3.6V Up to 5V output with open drain configurations on 5V tolerant pins 4 mA sink on all I/O pins System Management Flexible clock options: - External, crystal, resonator, internal RC, fully integrated Phase-Locked Loop (PLL) and extremely low-jitter PLL Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor (FSCM) Reset by multiple sources Power Management On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep, and Doze modes with fast wake-up Timers/Capture/Compa re Timer/Counters, up to three 16-bit timers: - Can pair up to make one 32-bit timer, one timer runs as Real-Time Clock with external 32.768 kHz oscillator and programmable prescaler Input Capture (up to four channels): - Capture on up, down, or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to two channels): - Single or Dual 16-bit Compare mode, 16-bit Glitchless PWM Mode Communication Modules 4-wire SPI with framing supports I/O interface to simple codecs, supports 8-bit and 16-bit data and all serial clock formats and sampling modes I2C™ with Full Multi-Master Slave mode support, 7-bit and 10-bit addressing, bus collision detection and arbitration, integrated signal conditioning, slave address masking UART with LIN bus support, IrDA® encoding and decoding in hardware, High-Speed Baud Mode, Hardware Flow Control with CTS and RTS Analog-to-Digital Converters (ADCs) 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion Two and four simultaneous samples (10-bit ADC) Up to 10 input channels with auto-scanning Conversion start can be manual or synchronized with one of four trigger sources Conversion possible in Sleep mode ±2 LSb max integral nonlinearity ±1 LSb max differential nonlinearity Packaging 18-pin PDIP/SOIC 28-pin SPDIP/SOIC/QFN/SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC24HJ12GP201 - en520472 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC24HJ12GP201
en520472
PIC24HJ12GP201 en520472
The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range Up to 40 MIPS operation Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High Efficiency PIC24H core Modified Harvard architecture C compiler optimized instruction set 16-bit-wide data path, 24-bit-wide instructions Linear program memory addressing up to 4M instruction words Linear data memory addressing up to 64 Kbytes 71 base instructions, mostly one word/one cycle Sixteen 16-bit general purpose registers Flexible and powerful addressing modes 16 x 16 multiply operations 32/16 and 16/16 divide operations Up to ±16-bit shifts for up to 40-bit data Interrupt Controller 5-cycle latency Up to 21 available interrupt sources Up to three external interrupts Seven programmable priority levels Four processor exceptions Digital I/O Peripheral Pin Select Functionality Up to 21 programmable digital I/O pins Wake-up/Interrupt-on -Change for up to 21 pins Output pins can drive from 3.0V to 3.6V Up to 5V output with open drain configurations on 5V tolerant pins 4 mA sink on all I/O pins System Management Flexible clock options: - External, crystal, resonator, internal RC, fully integrated Phase-Locked Loop (PLL) and extremely low-jitter PLL Power-up Timer Oscillator Start-up Timer/Stabilizer Watchdog Timer with its own RC oscillator Fail-Safe Clock Monitor (FSCM) Reset by multiple sources Power Management On-chip 2.5V voltage regulator Switch between clock sources in real time Idle, Sleep, and Doze modes with fast wake-up Timers/Capture/Compa re Timer/Counters, up to three 16-bit timers: - Can pair up to make one 32-bit timer, one timer runs as Real-Time Clock with external 32.768 kHz oscillator and programmable prescaler Input Capture (up to four channels): - Capture on up, down, or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to two channels): - Single or Dual 16-bit Compare mode, 16-bit Glitchless PWM Mode Communication Modules 4-wire SPI with framing supports I/O interface to simple codecs, supports 8-bit and 16-bit data and all serial clock formats and sampling modes I2C™ with Full Multi-Master Slave mode support, 7-bit and 10-bit addressing, bus collision detection and arbitration, integrated signal conditioning, slave address masking UART with LIN bus support, IrDA® encoding and decoding in hardware, High-Speed Baud Mode, Hardware Flow Control with CTS and RTS Analog-to-Digital Converters (ADCs) 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion Two and four simultaneous samples (10-bit ADC) Up to 10 input channels with auto-scanning Conversion start can be manual or synchronized with one of four trigger sources Conversion possible in Sleep mode ±2 LSb max integral nonlinearity ±1 LSb max differential nonlinearity Packaging 18-pin PDIP/SOIC 28-pin SPDIP/SOIC/QFN/SSOP

The PIC24H 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the dsPIC33F family of devices, and share a very high degree of compatibility with the dsPIC30F family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices.

Additional Features

  • Operating Range
    • Up to 40 MIPS operation
    • Industrial temperature range (-40°C to +85°C)
    • Extended temperature range (-40°C to +125°C)
  • High Efficiency PIC24H core
    • Modified Harvard architecture
    • C compiler optimized instruction set
    • 16-bit-wide data path, 24-bit-wide instructions
    • Linear program memory addressing up to 4M instruction words
    • Linear data memory addressing up to 64 Kbytes
    • 71 base instructions, mostly one word/one cycle
    • Sixteen 16-bit general purpose registers
    • Flexible and powerful addressing modes
    • 16 x 16 multiply operations
    • 32/16 and 16/16 divide operations
    • Up to ±16-bit shifts for up to 40-bit data
  • Interrupt Controller
    • 5-cycle latency
    • Up to 21 available interrupt sources
    • Up to three external interrupts
    • Seven programmable priority levels
    • Four processor exceptions
  • Digital I/O
    • Peripheral Pin Select Functionality
    • Up to 21 programmable digital I/O pins
    • Wake-up/Interrupt-on-Change for up to 21 pins
    • Output pins can drive from 3.0V to 3.6V
    • Up to 5V output with open drain configurations on 5V tolerant pins
    • 4 mA sink on all I/O pins
  • System Management
    • Flexible clock options: - External, crystal, resonator, internal RC, fully integrated Phase-Locked Loop (PLL) and extremely low-jitter PLL
    • Power-up Timer
    • Oscillator Start-up Timer/Stabilizer
    • Watchdog Timer with its own RC oscillator
    • Fail-Safe Clock Monitor (FSCM)
    • Reset by multiple sources
  • Power Management
    • On-chip 2.5V voltage regulator
    • Switch between clock sources in real time
    • Idle, Sleep, and Doze modes with fast wake-up
  • Timers/Capture/Compare
    • Timer/Counters, up to three 16-bit timers: - Can pair up to make one 32-bit timer, one timer runs as Real-Time Clock with external 32.768 kHz oscillator and programmable prescaler
    • Input Capture (up to four channels): - Capture on up, down, or both edges, 16-bit capture input functions and 4-deep FIFO on each capture
    • Output Compare (up to two channels): - Single or Dual 16-bit Compare mode, 16-bit Glitchless PWM Mode
  • Communication Modules
    • 4-wire SPI with framing supports I/O interface to simple codecs, supports 8-bit and 16-bit data and all serial clock formats and sampling modes
    • I2C™ with Full Multi-Master Slave mode support, 7-bit and 10-bit addressing, bus collision detection and arbitration, integrated signal conditioning, slave address masking
    • UART with LIN bus support, IrDA® encoding and decoding in hardware, High-Speed Baud Mode, Hardware Flow Control with CTS and RTS
  • Analog-to-Digital Converters (ADCs)
    • 10-bit, 1.1 Msps or 12-bit, 500 Ksps conversion
    • Two and four simultaneous samples (10-bit ADC)
    • Up to 10 input channels with auto-scanning
    • Conversion start can be manual or synchronized with one of four trigger sources
    • Conversion possible in Sleep mode
    • ±2 LSb max integral nonlinearity
    • ±1 LSb max differential nonlinearity
  • Packaging
    • 18-pin PDIP/SOIC
    • 28-pin SPDIP/SOIC/QFN/SSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en520472
Product Name PIC24HJ12GP201
Data Bus 16 Bit
Clock Speed 80 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 3
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8078AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers