Microchip Technology, Inc. PIC16F610 en028257

Description
Additional Features Flash Program Memory Internal 4/8MHz oscillator Comparator with hysterisis (user configurable) Mid-Range core with 35 Instruction, 8 Stack Levels 25mA Source/Sink current I/O One 8-bit Timer (TMR0) One 16-bit Timer (TMR1) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC16HV610 variant (2.0V – User Defined) with internal shunt regulator
Datasheet
Description
Additional Features Flash Program Memory Internal 4/8MHz oscillator Comparator with hysterisis (user configurable) Mid-Range core with 35 Instruction, 8 Stack Levels 25mA Source/Sink current I/O One 8-bit Timer (TMR0) One 16-bit Timer (TMR1) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC16HV610 variant (2.0V – User Defined) with internal shunt regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16F610 - en028257 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F610
en028257
PIC16F610 en028257
Additional Features Flash Program Memory Internal 4/8MHz oscillator Comparator with hysterisis (user configurable) Mid-Range core with 35 Instruction, 8 Stack Levels 25mA Source/Sink current I/O One 8-bit Timer (TMR0) One 16-bit Timer (TMR1) Watchdog Timer (WDT) Enhanced Power-On/Off-Reset Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC16HV610 variant (2.0V – User Defined) with internal shunt regulator

Additional Features

    • Flash Program Memory
    • Internal 4/8MHz oscillator
    • Comparator with hysterisis (user configurable)
    • Mid-Range core with 35 Instruction, 8 Stack Levels
    • 25mA Source/Sink current I/O
    • One 8-bit Timer (TMR0)
    • One 16-bit Timer (TMR1)
    • Watchdog Timer (WDT)
    • Enhanced Power-On/Off-Reset
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Wide Operating Voltage (2.0V – 5.5V)
    • High Voltage PIC16HV610 variant (2.0V – User Defined) with internal shunt regulator
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en028257
Product Name PIC16F610
Bits 8 Bit; 16 Bit
Number 1
RAM 0.0640 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details