Microchip Technology, Inc. 1.5A LDO en027790

Description
The MCP1827S is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1A MCP1826S. MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package Additional Features Up to 1.5A output load current Low dropout voltage 330 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Low supply current 120 µA (typ) DDPAK-3, TO-220-3 Pb-free packages
Description
The MCP1827S is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1A MCP1826S. MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package Additional Features Up to 1.5A output load current Low dropout voltage 330 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Low supply current 120 µA (typ) DDPAK-3, TO-220-3 Pb-free packages
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1827 is a 1.5A Low Dropout (LDO) linear regulator designed for applications requiring low output voltages and high current capabilities. It operates within an input voltage range of 2.3V to 6.0V and offers an adjustable output voltage range from 0.8V to 5.0V, along with several fixed output voltage options. The device features a low dropout voltage of 330 mV at 1.5A and a typical output voltage tolerance of 0.5%. It is stable with a minimum of 1.0 µF ceramic output capacitance, making it suitable for compact designs. The MCP1827 consumes a low quiescent current of 120 µA, which is advantageous for battery-powered applications, and has a shutdown mode that reduces the supply current to 0.1 µA. It includes protection features such as short circuit current limiting and overtemperature protection. The device is available in multiple package options, including 5-lead DDPAK and TO-220 configurations. This LDO is ideal for high-speed driver chipsets, networking backplane cards, and portable computing devices.

Datasheet Summary
Powered by GS/AI

The MCP1827 is a 1.5A Low Dropout (LDO) linear regulator designed for applications requiring low output voltages and high current capabilities. It operates within an input voltage range of 2.3V to 6.0V and offers an adjustable output voltage range from 0.8V to 5.0V, along with several fixed output voltage options. The device features a low dropout voltage of 330 mV at 1.5A and a typical output voltage tolerance of 0.5%. It is stable with a minimum of 1.0 µF ceramic output capacitance, making it suitable for compact designs. The MCP1827 consumes a low quiescent current of 120 µA, which is advantageous for battery-powered applications, and has a shutdown mode that reduces the supply current to 0.1 µA. It includes protection features such as short circuit current limiting and overtemperature protection. The device is available in multiple package options, including 5-lead DDPAK and TO-220 configurations. This LDO is ideal for high-speed driver chipsets, networking backplane cards, and portable computing devices.

Suppliers

Company
Product
Description
Supplier Links
1.5A LDO - en027790 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A LDO
en027790
1.5A LDO en027790
The MCP1827S is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1A MCP1826S. MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package Additional Features Up to 1.5A output load current Low dropout voltage 330 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Low supply current 120 µA (typ) DDPAK-3, TO-220-3 Pb-free packages

The MCP1827S is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1A MCP1826S. MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package

Additional Features

    • Up to 1.5A output load current
    • Low dropout voltage 330 mV (typ)
    • Output voltage from 0.8V to 5.0V
    • Stable with 1.0 µF ceramic output cap
    • Low supply current 120 µA (typ)
    • DDPAK-3, TO-220-3 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en027790
Product Name 1.5A LDO
Package Type DPAK; TO-220; Other; ['DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3124 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
LM25069 Positive Low Voltage Power Limiting Hot Swap Controller - LM25069PMM-1/NOPB - Texas Instruments
Specs
Package Type Other; VSSOP
Input Voltage 2.9 to 17 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CYPD5236-96BZXI - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VFBGA-96
View Details
Gates and Inverters - 74LVT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2.7 to 3.6 volts
View Details