Microchip Technology, Inc. Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller en027785

Description
1A output current linear charge management controller. Includes integrated pass transistor, integrated current sensing, and reverse discharge protection. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package and 10-pin MSOP package Additional Features High accuracy preset output voltage regulation Regulated output voltage options User-programmable charge current up to 1A Two open-drain Status outputs Preconditioning and end-of-charge ratio options Under-voltage lockout Power Good output
Datasheet
Description
1A output current linear charge management controller. Includes integrated pass transistor, integrated current sensing, and reverse discharge protection. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package and 10-pin MSOP package Additional Features High accuracy preset output voltage regulation Regulated output voltage options User-programmable charge current up to 1A Two open-drain Status outputs Preconditioning and end-of-charge ratio options Under-voltage lockout Power Good output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller - en027785 - Microchip Technology, Inc.
Chandler, AZ, United States
Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller
en027785
Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller en027785
1A output current linear charge management controller. Includes integrated pass transistor, integrated current sensing, and reverse discharge protection. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package and 10-pin MSOP package Additional Features High accuracy preset output voltage regulation Regulated output voltage options User-programmable charge current up to 1A Two open-drain Status outputs Preconditioning and end-of-charge ratio options Under-voltage lockout Power Good output

1A output current linear charge management controller. Includes integrated pass transistor, integrated current sensing, and reverse discharge protection. Also includes safety features such as cell temperature monitoring, on-chip thermal regulation and safety timers. Available in 10-pin 3mm x 3mm DFN package and 10-pin MSOP package

Additional Features

    • High accuracy preset output voltage regulation
    • Regulated output voltage options
    • User-programmable charge current up to 1A
    • Two open-drain Status outputs
    • Preconditioning and end-of-charge ratio options
    • Under-voltage lockout
    • Power Good output
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number en027785
Product Name Stand-Alone Linear Li-Ion/Li-Polymer Charge Management Controller
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data