Microchip Technology, Inc. PIC18F87J11 en027149

Description
Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F87J11 is an enhancement to the PIC18F87J10 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities. Additional Features 48 MHz and 12 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints Internal 8MHz oscillator nanoWatt technology Parallel Master Port (PMP)
Datasheet
Description
Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F87J11 is an enhancement to the PIC18F87J10 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities. Additional Features 48 MHz and 12 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints Internal 8MHz oscillator nanoWatt technology Parallel Master Port (PMP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F87J11 - en027149 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F87J11
en027149
PIC18F87J11 en027149
Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F87J11 is an enhancement to the PIC18F87J10 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities. Additional Features 48 MHz and 12 MIPS at 3V Flash 10,000 endurance, 20 years retention 2.0 - 3.6V voltage range 5V tolerant digital inputs Enhanced ICD with 3 HW breakpoints Internal 8MHz oscillator nanoWatt technology Parallel Master Port (PMP)

Ideal for 3V applications that are cost senstitive, requiring flexible serial communication with four serial ports: double synchronous serial ports (I²C™ and SPI™) and double asynchronous serial ports. Large amounts of Flash program memory make it ideal for instrumentation panels, TCP/IP enabled embedded applications as well as metering, industrial control and monitoring applications. The PIC18F87J11 is an enhancement to the PIC18F87J10 family, including an internal 8MHz oscillator, lower power and improved EEPROM emulation via word Flash write capabilities.

Additional Features

    • 48 MHz and 12 MIPS at 3V
    • Flash 10,000 endurance, 20 years retention
    • 2.0 - 3.6V voltage range
    • 5V tolerant digital inputs
    • Enhanced ICD with 3 HW breakpoints
    • Internal 8MHz oscillator
    • nanoWatt technology
    • Parallel Master Port (PMP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en027149
Product Name PIC18F87J11
Bits Other; 10-bit
Number 12
RAM 3.9 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers