Microchip Technology, Inc. 1.5A Low Voltage LDO en027140

Description
The MCP1727 is a 1.5A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay for power good function. It is the ONLY 1.5A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device. Additional Features Up to 1.5A output load current Low dropout voltage: 330 mV typical at 1.5A Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 140 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 3x3 and SOIC-8 Pb-free packages
Datasheet
Description
The MCP1727 is a 1.5A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay for power good function. It is the ONLY 1.5A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device. Additional Features Up to 1.5A output load current Low dropout voltage: 330 mV typical at 1.5A Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 140 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 3x3 and SOIC-8 Pb-free packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A Low Voltage LDO - en027140 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Low Voltage LDO
en027140
1.5A Low Voltage LDO en027140
The MCP1727 is a 1.5A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay for power good function. It is the ONLY 1.5A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device. Additional Features Up to 1.5A output load current Low dropout voltage: 330 mV typical at 1.5A Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 140 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 3x3 and SOIC-8 Pb-free packages

The MCP1727 is a 1.5A, ceramic output cap stable, low output voltage Low Dropout Regulator (LDO) with shutdown and user-programmable delay for power good function. It is the ONLY 1.5A LDO on the market that incorporates shutdown, power good, and programmable power good delay features on a single device.

Additional Features

    • Up to 1.5A output load current
    • Low dropout voltage: 330 mV typical at 1.5A
    • Output voltage from 0.8V to 5.0V, both fixed and adjustable
    • Stable with 1.0 µF ceramic output capacitor
    • Power good output with adjustable delay
    • Low supply current: 140 µA (typ)
    • Low shutdown current: 0.1 µA (typ)
    • DFN-8 3x3 and SOIC-8 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en027140
Product Name 1.5A Low Voltage LDO
Package Type SOIC; Other; ['DFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3132 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
IQ 3.80E-4 amps
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
Gates and Inverters - 74HC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details