Microchip Technology, Inc. PIC18F66J60 en026447

Description
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features - IEEE 802.3 compatible Ethernet Controller - Fully Compatible with 10/100/1000Base-T networks - Integrated MAC and 10BASE-T PHY - 64Flash - 8KB Ethernet Buffer - Support for Unicast, Multicast and Broadcast packets - Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet - 64-Pin TQFP Package - Temperature Range: -45OC to + 85OC
Datasheet
Description
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features - IEEE 802.3 compatible Ethernet Controller - Fully Compatible with 10/100/1000Base-T networks - Integrated MAC and 10BASE-T PHY - 64Flash - 8KB Ethernet Buffer - Support for Unicast, Multicast and Broadcast packets - Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet - 64-Pin TQFP Package - Temperature Range: -45OC to + 85OC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F66J60 - en026447 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F66J60
en026447
PIC18F66J60 en026447
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features - IEEE 802.3 compatible Ethernet Controller - Fully Compatible with 10/100/1000Base-T networks - Integrated MAC and 10BASE-T PHY - 64Flash - 8KB Ethernet Buffer - Support for Unicast, Multicast and Broadcast packets - Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet - 64-Pin TQFP Package - Temperature Range: -45OC to + 85OC

Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation.

Additional Features
- IEEE 802.3 compatible Ethernet Controller - Fully Compatible with 10/100/1000Base-T networks - Integrated MAC and 10BASE-T PHY - 64Flash - 8KB Ethernet Buffer - Support for Unicast, Multicast and Broadcast packets - Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet - 64-Pin TQFP Package - Temperature Range: -45OC to + 85OC

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en026447
Product Name PIC18F66J60
Bits Other; 10-bit
Number 11
RAM 3.81 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers