The PIC18F66J65 is a high-performance microcontroller from Microchip Technology, Inc., featuring 64 pins and 96KB of Flash memory. It is designed for applications requiring Ethernet connectivity, being fully compatible with 10/100/1000Base-T networks. The integrated IEEE 802.3 compatible Ethernet controller includes a built-in MAC and 10BASE-T PHY, along with an 8KB transmit/receive packet buffer SRAM. This microcontroller supports various communication protocols, including Unicast, Multicast, and Broadcast packets, and offers programmable wake-up capabilities for multiple packet formats. It operates within a temperature range of -40°C to +85°C and utilizes low-power, high-speed CMOS Flash technology. The device also features multiple timers, analog-to-digital conversion, and a flexible oscillator structure, making it suitable for diverse applications in industrial automation, building automation, and remote monitoring.
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | en026446 |
| Product Name | PIC18F66J65 |
| Bits | Other; 10-bit |
| Number | 11 |
| RAM | 3.81 KB |
| ROM | 96 KB |