Microchip Technology, Inc. PIC18F86J60 en026444

Description
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features IEEE 802.3 compatible Ethernet Controller Fully Compatible with 10/100/1000Base-T networks Integrated MAC and 10BASE-T PHY Up to 64KB Flash 8 KB Ethernet Buffer Support for Unicast, Multicast and Broadcast packets Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet 80-Pin TQFP Package Temperature Range: -45°C to + 85°C
Datasheet
Description
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features IEEE 802.3 compatible Ethernet Controller Fully Compatible with 10/100/1000Base-T networks Integrated MAC and 10BASE-T PHY Up to 64KB Flash 8 KB Ethernet Buffer Support for Unicast, Multicast and Broadcast packets Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet 80-Pin TQFP Package Temperature Range: -45°C to + 85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F86J60 - en026444 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F86J60
en026444
PIC18F86J60 en026444
Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation. Additional Features IEEE 802.3 compatible Ethernet Controller Fully Compatible with 10/100/1000Base-T networks Integrated MAC and 10BASE-T PHY Up to 64KB Flash 8 KB Ethernet Buffer Support for Unicast, Multicast and Broadcast packets Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet 80-Pin TQFP Package Temperature Range: -45°C to + 85°C

Feature rich PIC18 Microcontroller with an integrated 10Mbps Ethernet communications peripheral. This single-chip solution is ideal for applications requiring remote control and monitoring. Target applications include Idustrial Automation, Building Automation, Home control, Security and Instrumentation.

Additional Features

    • IEEE 802.3 compatible Ethernet Controller
    • Fully Compatible with 10/100/1000Base-T networks
    • Integrated MAC and 10BASE-T PHY
    • Up to 64KB Flash
    • 8 KB Ethernet Buffer
    • Support for Unicast, Multicast and Broadcast packets
    • Programmable wake-up on multiple packet formats,including Magic Packet®, Unicast, Multicast, Broadcast,specific packet match or any packet
    • 80-Pin TQFP Package
    • Temperature Range: -45°C to + 85°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en026444
Product Name PIC18F86J60
Bits Other; 10-bit
Number 15
RAM 3.81 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CILMCAKXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
8 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details