Microchip Technology, Inc. PIC18F4682 en026325

Description
Additional Features ECAN™ nanoWatt Features Internal Oscillator Self-Programming 40 MHz Max Speed LIN USART
Description
Additional Features ECAN™ nanoWatt Features Internal Oscillator Self-Programming 40 MHz Max Speed LIN USART
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F4682 is a 28/40/44-pin enhanced Flash microcontroller from Microchip Technology, Inc., featuring ECAN,Ñ¢ technology and a 10-bit A/D converter. It operates within a voltage range of 2.0V to 5.5V and supports a variety of power-managed modes, including Run, Idle, and Sleep, with typical currents as low as 0.1 OºA in Sleep mode. The device offers a flexible oscillator structure with options for crystal and internal oscillators, supporting frequencies up to 40 MHz. This microcontroller includes 80 KB of program memory and 32 KB of data memory, with a high endurance of 100,000 erase/write cycles for Flash memory and 1,000,000 cycles for data EEPROM. It features a self-programmable architecture, priority levels for interrupts, and a single-cycle hardware multiplier. The PIC18F4682 also supports multiple communication protocols, including I²C,Ñ¢, SPI, and enhanced USART, making it suitable for various applications. The ECAN module allows for message bit rates up to 1 Mbps and is fully backward compatible with previous PIC18XXX8 CAN modules. This microcontroller is designed for applications requiring robust performance and low power consumption, making it a viable option for engineers looking for a reliable solution in embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC18F4682 is a 28/40/44-pin enhanced Flash microcontroller from Microchip Technology, Inc., featuring ECAN,Ñ¢ technology and a 10-bit A/D converter. It operates within a voltage range of 2.0V to 5.5V and supports a variety of power-managed modes, including Run, Idle, and Sleep, with typical currents as low as 0.1 OºA in Sleep mode. The device offers a flexible oscillator structure with options for crystal and internal oscillators, supporting frequencies up to 40 MHz. This microcontroller includes 80 KB of program memory and 32 KB of data memory, with a high endurance of 100,000 erase/write cycles for Flash memory and 1,000,000 cycles for data EEPROM. It features a self-programmable architecture, priority levels for interrupts, and a single-cycle hardware multiplier. The PIC18F4682 also supports multiple communication protocols, including I²C,Ñ¢, SPI, and enhanced USART, making it suitable for various applications. The ECAN module allows for message bit rates up to 1 Mbps and is fully backward compatible with previous PIC18XXX8 CAN modules. This microcontroller is designed for applications requiring robust performance and low power consumption, making it a viable option for engineers looking for a reliable solution in embedded systems.

Suppliers

Company
Product
Description
Supplier Links
PIC18F4682 - en026325 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F4682
en026325
PIC18F4682 en026325
Additional Features ECAN™ nanoWatt Features Internal Oscillator Self-Programming 40 MHz Max Speed LIN USART

Additional Features
ECAN™ nanoWatt Features Internal Oscillator Self-Programming 40 MHz Max Speed LIN USART

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en026325
Product Name PIC18F4682
Bits Other; 10-bit
Number 11
RAM 3.33 KB
ROM 80 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers