Microchip Technology, Inc. Single Cell, Li-Ion/Li-Polymer Charge Management Controller en026250

Description
Tiny 500mA linear charge management controller. Includes integrated pass transostor, integrated current sensing, and reverse discharge protection in 5-pin SOT-23 and thermally-efficient 8-pin 2mm x 3mm DFN packages. Different than MCP73831 in the fact that the MCP73832 status output is open-drain. Additional Features High accuracy preset output voltage regulation (+/-0.75%) Output voltage options include 4.2V, 4.35V, 4.4V and 4.5V User-programmable charge current Open-drain status output On-chip thermal regulation Preconditioning and end-of-charge ratio options Under-voltage lockout
Datasheet
Description
Tiny 500mA linear charge management controller. Includes integrated pass transostor, integrated current sensing, and reverse discharge protection in 5-pin SOT-23 and thermally-efficient 8-pin 2mm x 3mm DFN packages. Different than MCP73831 in the fact that the MCP73832 status output is open-drain. Additional Features High accuracy preset output voltage regulation (+/-0.75%) Output voltage options include 4.2V, 4.35V, 4.4V and 4.5V User-programmable charge current Open-drain status output On-chip thermal regulation Preconditioning and end-of-charge ratio options Under-voltage lockout
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Cell, Li-Ion/Li-Polymer Charge Management Controller - en026250 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Cell, Li-Ion/Li-Polymer Charge Management Controller
en026250
Single Cell, Li-Ion/Li-Polymer Charge Management Controller en026250
Tiny 500mA linear charge management controller. Includes integrated pass transostor, integrated current sensing, and reverse discharge protection in 5-pin SOT-23 and thermally-efficient 8-pin 2mm x 3mm DFN packages. Different than MCP73831 in the fact that the MCP73832 status output is open-drain. Additional Features High accuracy preset output voltage regulation (+/-0.75%) Output voltage options include 4.2V, 4.35V, 4.4V and 4.5V User-programmable charge current Open-drain status output On-chip thermal regulation Preconditioning and end-of-charge ratio options Under-voltage lockout

Tiny 500mA linear charge management controller. Includes integrated pass transostor, integrated current sensing, and reverse discharge protection in 5-pin SOT-23 and thermally-efficient 8-pin 2mm x 3mm DFN packages. Different than MCP73831 in the fact that the MCP73832 status output is open-drain.

Additional Features

    • High accuracy preset output voltage regulation (+/-0.75%)
    • Output voltage options include 4.2V, 4.35V, 4.4V and 4.5V
    • User-programmable charge current
    • Open-drain status output
    • On-chip thermal regulation
    • Preconditioning and end-of-charge ratio options
    • Under-voltage lockout
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number en026250
Product Name Single Cell, Li-Ion/Li-Polymer Charge Management Controller
Package Type Other; ['DFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
DC DC Switching Controllers - 5962-8768101QFA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details