Microchip Technology, Inc. PIC16F677 en026026

Description
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, and a programmable on-chip voltage reference. Additional Features 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR SSP w/ I2C™Compatible Address mask option 12 A/D Channels 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch
Datasheet
Description
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, and a programmable on-chip voltage reference. Additional Features 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR SSP w/ I2C™Compatible Address mask option 12 A/D Channels 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16F677 - en026026 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F677
en026026
PIC16F677 en026026
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, and a programmable on-chip voltage reference. Additional Features 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR SSP w/ I2C™Compatible Address mask option 12 A/D Channels 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch

The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, and a programmable on-chip voltage reference.

Additional Features

    • 256 bytes of EEPROM data memory
    • Extended WDT
    • MPLAB® ICD 2 programming support or debugging support with optional header adapter
    • Precision internal oscillator-software selectable 8 MHz - 32 KHz
    • nanoWatt Technology
    • Software selectable BOR
    • SSP w/ I2C™Compatible Address mask option
    • 12 A/D Channels
    • 2 Comparators
    • ULPW
    • Enhanced Low Power Timer 1
    • Timer 1 Gate Synch Latch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en026026
Product Name PIC16F677
Bits Other; 10-bit
Number 12
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7264AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details