Microchip Technology, Inc. 2MHz 500mA Synchronous Buck Regulator + 300mA LDO w/Power Good en024505

Description
The TC1303A combines a 500mA synchronous buck regulator and a 300mA low-dropout (LDO) regulator with a power-good monitor to provide a highly integrated solution for applications that require multiple supply voltages. The power-good function monitors the output of the LDO regulator. Additional Features Independent 300mA Low-Dropout Regulator Power-good Monitor on the LDO Output with 300mS Delay Both Outputs Internally Compensated Independent Shutdown for the Buck and LDO Outputs Automatic PWM to PFM mode transition Small 10-Pin 3x3 DFN and MSOP Undervoltage Lockout (UVLO) Output Short Circuit and Overtemperature Protection
Datasheet
Description
The TC1303A combines a 500mA synchronous buck regulator and a 300mA low-dropout (LDO) regulator with a power-good monitor to provide a highly integrated solution for applications that require multiple supply voltages. The power-good function monitors the output of the LDO regulator. Additional Features Independent 300mA Low-Dropout Regulator Power-good Monitor on the LDO Output with 300mS Delay Both Outputs Internally Compensated Independent Shutdown for the Buck and LDO Outputs Automatic PWM to PFM mode transition Small 10-Pin 3x3 DFN and MSOP Undervoltage Lockout (UVLO) Output Short Circuit and Overtemperature Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 500mA Synchronous Buck Regulator + 300mA LDO w/Power Good - en024505 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 500mA Synchronous Buck Regulator + 300mA LDO w/Power Good
en024505
2MHz 500mA Synchronous Buck Regulator + 300mA LDO w/Power Good en024505
The TC1303A combines a 500mA synchronous buck regulator and a 300mA low-dropout (LDO) regulator with a power-good monitor to provide a highly integrated solution for applications that require multiple supply voltages. The power-good function monitors the output of the LDO regulator. Additional Features Independent 300mA Low-Dropout Regulator Power-good Monitor on the LDO Output with 300mS Delay Both Outputs Internally Compensated Independent Shutdown for the Buck and LDO Outputs Automatic PWM to PFM mode transition Small 10-Pin 3x3 DFN and MSOP Undervoltage Lockout (UVLO) Output Short Circuit and Overtemperature Protection

The TC1303A combines a 500mA synchronous buck regulator and a 300mA low-dropout (LDO) regulator with a power-good monitor to provide a highly integrated solution for applications that require multiple supply voltages. The power-good function monitors the output of the LDO regulator.

Additional Features

    • Independent 300mA Low-Dropout Regulator
    • Power-good Monitor on the LDO Output with 300mS Delay
    • Both Outputs Internally Compensated
    • Independent Shutdown for the Buck and LDO Outputs
    • Automatic PWM to PFM mode transition
    • Small 10-Pin 3x3 DFN and MSOP
    • Undervoltage Lockout (UVLO)
    • Output Short Circuit and Overtemperature Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number en024505
Product Name 2MHz 500mA Synchronous Buck Regulator + 300mA LDO w/Power Good
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3906SESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-WFQFN Exposed Pad
IOUT 1 amps
View Details
Voltage Regulators - 1732313 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24251RGET - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details