Microchip Technology, Inc. 2MHz 500mA Synchronous Buck Regulator + 300mA LDO en024491

Description
The TC1313 combines a 500mA synchronous buck regulator and a 300mA Low-Dropout Regulator (LDO) to provide a highly integrated solution for applications that require multiple supply voltages. Additional Features Independent 300mA LDO Regulator Both Outputs Internally Compensated Automatic PWM to PFM mode transition Independent Shutdown for Buck and LDO Outputs UVLO, Output Short Circuit and Overtemperature Protection Small 10 Pin 3x3 DFN or MSOP Package
Datasheet
Description
The TC1313 combines a 500mA synchronous buck regulator and a 300mA Low-Dropout Regulator (LDO) to provide a highly integrated solution for applications that require multiple supply voltages. Additional Features Independent 300mA LDO Regulator Both Outputs Internally Compensated Automatic PWM to PFM mode transition Independent Shutdown for Buck and LDO Outputs UVLO, Output Short Circuit and Overtemperature Protection Small 10 Pin 3x3 DFN or MSOP Package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 500mA Synchronous Buck Regulator + 300mA LDO - en024491 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 500mA Synchronous Buck Regulator + 300mA LDO
en024491
2MHz 500mA Synchronous Buck Regulator + 300mA LDO en024491
The TC1313 combines a 500mA synchronous buck regulator and a 300mA Low-Dropout Regulator (LDO) to provide a highly integrated solution for applications that require multiple supply voltages. Additional Features Independent 300mA LDO Regulator Both Outputs Internally Compensated Automatic PWM to PFM mode transition Independent Shutdown for Buck and LDO Outputs UVLO, Output Short Circuit and Overtemperature Protection Small 10 Pin 3x3 DFN or MSOP Package

The TC1313 combines a 500mA synchronous buck regulator and a 300mA Low-Dropout Regulator (LDO) to provide a highly integrated solution for applications that require multiple supply voltages.

Additional Features

    • Independent 300mA LDO Regulator
    • Both Outputs Internally Compensated
    • Automatic PWM to PFM mode transition
    • Independent Shutdown for Buck and LDO Outputs
    • UVLO, Output Short Circuit and Overtemperature Protection
    • Small 10 Pin 3x3 DFN or MSOP Package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number en024491
Product Name 2MHz 500mA Synchronous Buck Regulator + 300mA LDO
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3921KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2149153 - RS Components, Ltd.
Specs
Regulator Category Switching; Switching
Output Voltage Type Fixed
Package Type Other; Fc2qfn
View Details
30V 10.5V Power Management IC - 713-BQ24313DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers