Microchip Technology, Inc. PIC18F4450 en023498

Description
Ideal for compact, single chip, Full Speed USB applications(12Mbit/ s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 256 byte Dual Port RAM + 512 byte GP RAM Full Speed USB Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C765
Datasheet
Description
Ideal for compact, single chip, Full Speed USB applications(12Mbit/ s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 256 byte Dual Port RAM + 512 byte GP RAM Full Speed USB Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C765
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F4450 - en023498 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F4450
en023498
PIC18F4450 en023498
Ideal for compact, single chip, Full Speed USB applications(12Mbit/ s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 256 byte Dual Port RAM + 512 byte GP RAM Full Speed USB Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C765

Ideal for compact, single chip, Full Speed USB applications(12Mbit/s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port.
USB Application Design Center

Additional Features

    • Full Speed USB 2.0 (12Mbit/s) interface
    • 256 byte Dual Port RAM + 512 byte GP RAM
    • Full Speed USB Transceiver
    • 16 Endpoints (IN/OUT)
    • Internal Pull Up resistors (D+/D-)
    • 48 MHz performance (12 MIPS)
    • Pin-to-pin compatible with PIC16C765
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en023498
Product Name PIC18F4450
Bits Other; 10-bit
Number 13
RAM 0.7680 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers