Microchip Technology, Inc. PIC18F2450 en023497

Description
Ideal for compact, single chip, Full Speed USB applications(12Mbit/ s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 256 byte Dual Port RAM + 512 byte GP RAM Full Speed USB Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C745
Datasheet
Description
Ideal for compact, single chip, Full Speed USB applications(12Mbit/ s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 256 byte Dual Port RAM + 512 byte GP RAM Full Speed USB Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C745
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F2450 - en023497 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F2450
en023497
PIC18F2450 en023497
Ideal for compact, single chip, Full Speed USB applications(12Mbit/ s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port. USB Application Design Center Additional Features Full Speed USB 2.0 (12Mbit/s) interface 256 byte Dual Port RAM + 512 byte GP RAM Full Speed USB Transceiver 16 Endpoints (IN/OUT) Internal Pull Up resistors (D+/D-) 48 MHz performance (12 MIPS) Pin-to-pin compatible with PIC16C745

Ideal for compact, single chip, Full Speed USB applications(12Mbit/s). The Enhanced Flash program memory allows operation when disconnected from the bus and easy field upgrades via the USB port.
USB Application Design Center

Additional Features

    • Full Speed USB 2.0 (12Mbit/s) interface
    • 256 byte Dual Port RAM + 512 byte GP RAM
    • Full Speed USB Transceiver
    • 16 Endpoints (IN/OUT)
    • Internal Pull Up resistors (D+/D-)
    • 48 MHz performance (12 MIPS)
    • Pin-to-pin compatible with PIC16C745
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en023497
Product Name PIC18F2450
Bits Other; 10-bit
Number 10
RAM 0.7680 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details