The PIC18F2580 is a 28-pin enhanced flash microcontroller with ECAN™ technology, a 10-bit analog-to-digital converter, and nanoWatt technology for low-power operation. It features 32KB of Flash program memory, 1.5KB of data memory, 256 bytes of data EEPROM, and operates at up to 40 MHz. The device includes an enhanced CCP module, dual analog comparators, an extended watchdog timer, and supports in-circuit serial programming and debugging. It operates over a voltage range of 2.0V to 5.5V and is available in SPDIP, SOIC, and QFN packages. The device meets AEC-Q200 qualifications and supports ISO 9001 and ISO/TS-16949 quality standards.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | en020613 |
| Product Name | PIC18F2580 |
| Bits | Other; 10-bit |
| Number | 8 |
| RAM | 1.54 KB |
| ROM | 32 KB |