Microchip Technology, Inc. Newer Device Available PIC16F1709 en020257

Description
The PIC16F785 Flash microcontroller offers all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Analog peripherals include up to 12 channels of 10-bit A/D, 2 Operation Amplifiers, 2 high-speed analog Comparators, and a Bandgap Voltage Reference. Digital peripherals include a standard Capture/Compare/PWM (CCP) module, a 2-phase PWM with asynchronous feedback, a 16-bit timer and 2 8-bit timers. For product comparison, please consider: PIC16F1709 Additional Features Up to 12 channels of 10-bit A/D 2-Phase PWM with Asynchronous feedback via Comparators 2 Op amps with all input/output available externally 2 High-speed Comparators connected to 2-phase PWM Bandgap Voltage Reference and internal Capture/Compare/PWM (CCP) module 8 MHz internal oscillator with software controlled clock divides Software selectable BOR Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC16HV785 variant (2.0V – User Defined) with internal shunt regulator
Datasheet
Description
The PIC16F785 Flash microcontroller offers all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Analog peripherals include up to 12 channels of 10-bit A/D, 2 Operation Amplifiers, 2 high-speed analog Comparators, and a Bandgap Voltage Reference. Digital peripherals include a standard Capture/Compare/PWM (CCP) module, a 2-phase PWM with asynchronous feedback, a 16-bit timer and 2 8-bit timers. For product comparison, please consider: PIC16F1709 Additional Features Up to 12 channels of 10-bit A/D 2-Phase PWM with Asynchronous feedback via Comparators 2 Op amps with all input/output available externally 2 High-speed Comparators connected to 2-phase PWM Bandgap Voltage Reference and internal Capture/Compare/PWM (CCP) module 8 MHz internal oscillator with software controlled clock divides Software selectable BOR Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC16HV785 variant (2.0V – User Defined) with internal shunt regulator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F1709 - en020257 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F1709
en020257
Newer Device Available PIC16F1709 en020257
The PIC16F785 Flash microcontroller offers all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Analog peripherals include up to 12 channels of 10-bit A/D, 2 Operation Amplifiers, 2 high-speed analog Comparators, and a Bandgap Voltage Reference. Digital peripherals include a standard Capture/Compare/PWM (CCP) module, a 2-phase PWM with asynchronous feedback, a 16-bit timer and 2 8-bit timers. For product comparison, please consider: PIC16F1709 Additional Features Up to 12 channels of 10-bit A/D 2-Phase PWM with Asynchronous feedback via Comparators 2 Op amps with all input/output available externally 2 High-speed Comparators connected to 2-phase PWM Bandgap Voltage Reference and internal Capture/Compare/PWM (CCP) module 8 MHz internal oscillator with software controlled clock divides Software selectable BOR Wide Operating Voltage (2.0V – 5.5V) High Voltage PIC16HV785 variant (2.0V – User Defined) with internal shunt regulator

The PIC16F785 Flash microcontroller offers all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Analog peripherals include up to 12 channels of 10-bit A/D, 2 Operation Amplifiers, 2 high-speed analog Comparators, and a Bandgap Voltage Reference. Digital peripherals include a standard Capture/Compare/PWM (CCP) module, a 2-phase PWM with asynchronous feedback, a 16-bit timer and 2 8-bit timers.

For product comparison, please consider: PIC16F1709

Additional Features

    • Up to 12 channels of 10-bit A/D
    • 2-Phase PWM with Asynchronous feedback via Comparators
    • 2 Op amps with all input/output available externally
    • 2 High-speed Comparators connected to 2-phase PWM
    • Bandgap Voltage Reference and internal Capture/Compare/PWM (CCP) module
    • 8 MHz internal oscillator with software controlled clock divides
    • Software selectable BOR
    • Wide Operating Voltage (2.0V – 5.5V)
    • High Voltage PIC16HV785 variant (2.0V – User Defined) with internal shunt regulator
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en020257
Product Name Newer Device Available PIC16F1709
Features PWM
Bits Other; 10-bit
Number 12
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers