Microchip Technology, Inc. PIC16F916 en020201

Description
Additional Features Up to 60 LCD segments 14KB Flash Program Memory 256B Data EEPROM Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART
Datasheet
Description
Additional Features Up to 60 LCD segments 14KB Flash Program Memory 256B Data EEPROM Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16F916 - en020201 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F916
en020201
PIC16F916 en020201
Additional Features Up to 60 LCD segments 14KB Flash Program Memory 256B Data EEPROM Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART

Additional Features

    • Up to 60 LCD segments
    • 14KB Flash Program Memory
    • 256B Data EEPROM
    • Internal 32kHz to 8MHz oscillator
    • Low-power nanoWatt Technology
    • 25mA Source/Sink current I/O
    • Two 8-bit Timer (TMR0/TMR2)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Wide Operating Voltage (2.0V – 5.5V)
    • Brown-Out Reset (BOR) with Software Control
    • In Circuit Serial Programming (ICSP)
    • Programmable Low Voltage Detect (PLVD)
    • Wake on change
    • I2C, SPI, AUSART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en020201
Product Name PIC16F916
Bits Other; 10-bit
Number 5
RAM 0.3520 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers