Microchip Technology, Inc. PIC18F8390 en019709

Description
LCD PIC18F Microcontroller with 8K bytes of Flash and 768 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Two Capture Compare PWM modules
Datasheet
Description
LCD PIC18F Microcontroller with 8K bytes of Flash and 768 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Two Capture Compare PWM modules
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F8390 - en019709 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F8390
en019709
PIC18F8390 en019709
LCD PIC18F Microcontroller with 8K bytes of Flash and 768 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance at 3V C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply System Internal oscillator support-31 kHz to 8MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display nanoWatt Power Managed Modes Run, Idle and SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer modules Two Capture Compare PWM modules

LCD PIC18F Microcontroller with 8K bytes of Flash and 768 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products.

Additional Features

    CPU
  • Up to 10 MIPS Performance at 3V
  • C compiler optimized RISC architecture
  • 8x8 Single Cycle Hardware Multiply System
    • Internal oscillator support-31 kHz to 8MHz with 4xPLL
    • Fail-Safe Clock Monitor- allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
    • Wide operating Voltage range; 2.0V to 5.5V
    LCD Module
    • An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display
    nanoWatt Power Managed Modes
    • Run, Idle and SLEEP modes
    Analog Features
    • 10-bit ADC, 12 channels, 100K samples per second
    • Programmable Low Voltage Detection Module
    • Programmable Brown-out-Reset Module
    • Two Analog Comparators
    Peripherals
    • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
    • EUSART module including LIN bus support
    • Four Timer modules
    • Two Capture Compare PWM modules
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en019709
Product Name PIC18F8390
Bits Other; 10-bit
Number 12
RAM 0.7680 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSLMCABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details