Microchip Technology, Inc. PIC18F6310 en019698

Description
PIC18F Microcontroller with 8K bytes of Flash and 768 bytes of RAM. The PIC18F6310 features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer applications. Additional Features CPU: Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware MultiplySystem: Internal oscillator support-31 kHz to 8MHz, up to 32 MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5VnanoWatt Power Managed Modes Run, Idle and SLEEP modesAnalog Features: 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset module Two Analog ComparatorsPeriphera ls: Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Three CCP
Datasheet
Description
PIC18F Microcontroller with 8K bytes of Flash and 768 bytes of RAM. The PIC18F6310 features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer applications. Additional Features CPU: Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware MultiplySystem: Internal oscillator support-31 kHz to 8MHz, up to 32 MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5VnanoWatt Power Managed Modes Run, Idle and SLEEP modesAnalog Features: 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset module Two Analog ComparatorsPeriphera ls: Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Three CCP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F6310 - en019698 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F6310
en019698
PIC18F6310 en019698
PIC18F Microcontroller with 8K bytes of Flash and 768 bytes of RAM. The PIC18F6310 features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer applications. Additional Features CPU: Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware MultiplySystem: Internal oscillator support-31 kHz to 8MHz, up to 32 MHz with 4xPLL Fail-Safe Clock Monitor- allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Wide operating Voltage range; 2.0V to 5.5VnanoWatt Power Managed Modes Run, Idle and SLEEP modesAnalog Features: 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset module Two Analog ComparatorsPeriphera ls: Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Three CCP

PIC18F Microcontroller with 8K bytes of Flash and 768 bytes of RAM. The PIC18F6310 features make it ideal for manufacturing equipment, instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer applications.

Additional Features

    CPU:
  • Up to 10 MIPS Performance
  • C compiler optimized RISC architecture
  • 8x8 Single Cycle Hardware MultiplySystem:
  • Internal oscillator support-31 kHz to 8MHz, up to 32 MHz with 4xPLL
  • Fail-Safe Clock Monitor- allows safe shutdown if clock fails
  • Watchdog Timer with separate RC oscillator
  • Wide operating Voltage range; 2.0V to 5.5VnanoWatt Power Managed Modes
  • Run, Idle and SLEEP modesAnalog Features:
  • 10-bit ADC, 12 channels, 100K samples per second
  • Programmable Low Voltage Detection Module
  • Programmable Brown-out-Reset module
  • Two Analog ComparatorsPeripherals:
  • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
  • EUSART module including LIN bus support
  • Four Timer Modules
  • Three CCP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en019698
Product Name PIC18F6310
Bits Other; 10-bit
Number 12
RAM 0.7680 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8909002528 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details