Microchip Technology, Inc. Inverting Power CMOS Driver with Voltage Tripler en010681

Description
The TC4626/4627 are single CMOS high speed drivers with an on-board voltage boost circuit. These parts work with an input supply voltage from 4 to 6 volts. The internal voltage booster will produce a VBOOST potential up to 12 volts above VIN. This VBOOST is not regulated, so its voltage is dependent on the input VDD voltage and output drive loading requirements. An internal undervoltage lockout circuit keeps the output in a low state when VBOOST drops below 7.8 volts.Output is enabled when VBOOST is above 11.3 volts. Additional Features Power driver with on Board Voltage Booster Low IDD: < 4mA Small Package: 8-Pin PDIP Under-Voltage Circuitry Fast Rise-Fall Time: < 40nsec @ 1000pF Below-Rail Input Protection
Datasheet
Description
The TC4626/4627 are single CMOS high speed drivers with an on-board voltage boost circuit. These parts work with an input supply voltage from 4 to 6 volts. The internal voltage booster will produce a VBOOST potential up to 12 volts above VIN. This VBOOST is not regulated, so its voltage is dependent on the input VDD voltage and output drive loading requirements. An internal undervoltage lockout circuit keeps the output in a low state when VBOOST drops below 7.8 volts.Output is enabled when VBOOST is above 11.3 volts. Additional Features Power driver with on Board Voltage Booster Low IDD: < 4mA Small Package: 8-Pin PDIP Under-Voltage Circuitry Fast Rise-Fall Time: < 40nsec @ 1000pF Below-Rail Input Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverting Power CMOS Driver with Voltage Tripler - en010681 - Microchip Technology, Inc.
Chandler, AZ, United States
Inverting Power CMOS Driver with Voltage Tripler
en010681
Inverting Power CMOS Driver with Voltage Tripler en010681
The TC4626/4627 are single CMOS high speed drivers with an on-board voltage boost circuit. These parts work with an input supply voltage from 4 to 6 volts. The internal voltage booster will produce a VBOOST potential up to 12 volts above VIN. This VBOOST is not regulated, so its voltage is dependent on the input VDD voltage and output drive loading requirements. An internal undervoltage lockout circuit keeps the output in a low state when VBOOST drops below 7.8 volts.Output is enabled when VBOOST is above 11.3 volts. Additional Features Power driver with on Board Voltage Booster Low IDD: < 4mA Small Package: 8-Pin PDIP Under-Voltage Circuitry Fast Rise-Fall Time: < 40nsec @ 1000pF Below-Rail Input Protection

The TC4626/4627 are single CMOS high speed drivers with an on-board voltage boost circuit. These parts work with an input supply voltage from 4 to 6 volts. The internal voltage booster will produce a VBOOST potential up to 12 volts above VIN. This VBOOST is not regulated, so its voltage is dependent on the input VDD voltage and output drive loading requirements. An internal undervoltage lockout circuit keeps the output in a low state when VBOOST drops below 7.8 volts.Output is enabled when VBOOST is above 11.3 volts.

Additional Features

    • Power driver with on Board Voltage Booster
    • Low IDD: < 4mA
    • Small Package: 8-Pin PDIP
    • Under-Voltage Circuitry
    • Fast Rise-Fall Time: < 40nsec @ 1000pF
    • Below-Rail Input Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number en010681
Product Name Inverting Power CMOS Driver with Voltage Tripler
Driver Type Low-side; Single
Output Configuration Inverting
Output Voltage 6 volts
Output Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6285EETTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details