Microchip Technology, Inc. 300mA CMOS LDO w/ Shutdown Error Output and Bypass Input en010608

Description
The TC1173 is a precision output (typically ±0.5%) CMOS low dropout regulator. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). TC1173 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240 mV at full load) and internal feed-forward compensation for fast response to step changes in load. An error output (ERROR) is asserted when the TC1173 is out-of-regulation (due to a low input voltage or excessive output current). ERROR can be set as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.05 µA (typical) and VOUT and ERROR fall to zero when the shutdown input is low. The TC1173 incorporates both over-temperature and over-current protection. The TC1173 is stable with an output capacitor of only 1 µF and has a maximum output current of 300 mA. Additional Features Low Supply Current for Longer Battery Life Very Low Dropout Voltage 300 mA Output Current Standard or Custom Output Voltages ERROR Output Can be Used as a Low Battery Detector or Processor Reset Generator Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection
Datasheet
Description
The TC1173 is a precision output (typically ±0.5%) CMOS low dropout regulator. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). TC1173 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240 mV at full load) and internal feed-forward compensation for fast response to step changes in load. An error output (ERROR) is asserted when the TC1173 is out-of-regulation (due to a low input voltage or excessive output current). ERROR can be set as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.05 µA (typical) and VOUT and ERROR fall to zero when the shutdown input is low. The TC1173 incorporates both over-temperature and over-current protection. The TC1173 is stable with an output capacitor of only 1 µF and has a maximum output current of 300 mA. Additional Features Low Supply Current for Longer Battery Life Very Low Dropout Voltage 300 mA Output Current Standard or Custom Output Voltages ERROR Output Can be Used as a Low Battery Detector or Processor Reset Generator Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA CMOS LDO w/ Shutdown Error Output and Bypass Input - en010608 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA CMOS LDO w/ Shutdown Error Output and Bypass Input
en010608
300mA CMOS LDO w/ Shutdown Error Output and Bypass Input en010608
The TC1173 is a precision output (typically ±0.5%) CMOS low dropout regulator. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). TC1173 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240 mV at full load) and internal feed-forward compensation for fast response to step changes in load. An error output (ERROR) is asserted when the TC1173 is out-of-regulation (due to a low input voltage or excessive output current). ERROR can be set as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.05 µA (typical) and VOUT and ERROR fall to zero when the shutdown input is low. The TC1173 incorporates both over-temperature and over-current protection. The TC1173 is stable with an output capacitor of only 1 µF and has a maximum output current of 300 mA. Additional Features Low Supply Current for Longer Battery Life Very Low Dropout Voltage 300 mA Output Current Standard or Custom Output Voltages ERROR Output Can be Used as a Low Battery Detector or Processor Reset Generator Power-Saving Shutdown Mode Bypass Input for Ultra-Quiet Operation Over-Current and Over-Temperature Protection

The TC1173 is a precision output (typically ±0.5%) CMOS low dropout regulator. Total supply current is typically 50 µA at full load (20 to 60 times lower than in bipolar regulators). TC1173 key features include ultra low noise operation (plus optional Bypass input); very low dropout voltage (typically 240 mV at full load) and internal feed-forward compensation for fast response to step changes in load. An error output (ERROR) is asserted when the TC1173 is out-of-regulation (due to a low input voltage or excessive output current). ERROR can be set as a low battery warning or as a processor RESET signal (with the addition of an external RC network). Supply current is reduced to 0.05 µA (typical) and VOUT and ERROR fall to zero when the shutdown input is low. The TC1173 incorporates both over-temperature and over-current protection. The TC1173 is stable with an output capacitor of only 1 µF and has a maximum output current of 300 mA.

Additional Features

    • Low Supply Current for Longer Battery Life
    • Very Low Dropout Voltage
    • 300 mA Output Current
    • Standard or Custom Output Voltages
    • ERROR Output Can be Used as a Low Battery Detector or Processor Reset Generator
    • Power-Saving Shutdown Mode
    • Bypass Input for Ultra-Quiet Operation
    • Over-Current and Over-Temperature Protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en010608
Product Name 300mA CMOS LDO w/ Shutdown Error Output and Bypass Input
Package Type SOIC; Other; ['MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
LM134 3-Terminal Adjustable Current Source - LM134H/NOPB - Texas Instruments
Specs
Package Type Other; TO
Input Voltage 0.8000 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Supply Chip >> Motor Driver ICs - IKCM15L60GA - LCSC Electronics Technology (HK) Limited
Specs
Package Type DIP
View Details
Gates and Inverters - 74HC05D,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Features Open Drain
Input Voltage 2 to 6 volts
View Details