The MCP1252-33X50 and MCP1252-ADJ are inductorless, positive regulating, low noise charge pump DC-to-DC converters. The MCP1252-33X50 has selectable outputs of either 3.3 or 5.0 V, while the MCP1252-ADJ has an adjustable output between 1.5 and 5.5 V. Both can deliver 120 mA of load current at the selected regulated output voltage. Since the device incorporates an automatic buck/boost feature, it will maintain the regulated output voltage whether the input voltage is above or below the output voltage. These charge pumps operateat a switching frequency of 650 kHz, and feature power saving shutdown pins, short circuit protection, thermal shutdown, and power-good pins that report out-of-regulation conditions.
Additional Features
Wide 2.1 to 5.0V input range
Fixed, regulated 3.3 V, 5.0 V, or adjustable (1.5 to 5.5 V) outputs
Supplies regulated output voltages for up to 120 mA loads
Low 60 µA supply current in no load conditions
High 2.5% voltage accuracy (on fixed voltage outputs)
High 650 kHz operation to aoivd interference with IF bands
Logic level shutdown control reduces current consumption to 0.1 µA during standby operation
Power-good output indicator with hysteresis
Thermal shutdown protection with hysteresis
Short circuit protection
Soft-start circuitry to minimize inrush current
-40 ºC to +85 ºC operation
The MCP1252-33X50 and MCP1252-ADJ are inductorless, positive regulating, low noise charge pump DC-to-DC converters. The MCP1252-33X50 has selectable outputs of either 3.3 or 5.0 V, while the MCP1252-ADJ has an adjustable output between 1.5 and 5.5 V. Both can deliver 120 mA of load current at the selected regulated output voltage. Since the device incorporates an automatic buck/boost feature, it will maintain the regulated output voltage whether the input voltage is above or below the output voltage. These charge pumps operateat a switching frequency of 650 kHz, and feature power saving shutdown pins, short circuit protection, thermal shutdown, and power-good pins that report out-of-regulation conditions.
Additional Features
- Wide 2.1 to 5.0V input range
- Fixed, regulated 3.3 V, 5.0 V, or adjustable (1.5 to 5.5 V) outputs
- Supplies regulated output voltages for up to 120 mA loads
- Low 60 µA supply current in no load conditions
- High 2.5% voltage accuracy (on fixed voltage outputs)
- High 650 kHz operation to aoivd interference with IF bands
- Logic level shutdown control reduces current consumption to 0.1 µA during standby operation
- Power-good output indicator with hysteresis
- Thermal shutdown protection with hysteresis
- Short circuit protection
- Soft-start circuitry to minimize inrush current
- -40 ºC to +85 ºC operation