Microchip Technology, Inc. Advanced Single/Dual Lithium-Ion/Li-Polymer Charge Management Controller en010555

Description
The MCP73844 combines high accuracy constant-voltage (0.5% max), constant-current regulation, cell preconditioning, advanced safety timers, automatic charge termination, and charge status indication in a space saving MSOP-8 package. The device provides a complete, fully functional, stand-alone charge management solution for applications utilizing dual series cell Lithium-Ion or Lithium-Polymer battery packs. Two preset voltage regulation options are available, 8.2V and 8.4V, for use with either coke or graphite anodes. The MCP73844 operates with an input voltage range of 8.7V to 12V and is fully specified over the ambient temperature range of -40°C to +85°C. Additional Features Safety Charge Timers Automatic Charge Termination Automatic Recharge Charge Status Indicator High Accuracy Voltage Regulation: 0.5% (Max) Automatic Preconditioning of Deeply Depleted Cells Shutdown Current: 0.25µA (Typical) No Inductor Required Programmable Charge Current Automatic Power-Down When Input Power Removed –40°C to +85°C Ambient Operating Temperature Range
Datasheet
Description
The MCP73844 combines high accuracy constant-voltage (0.5% max), constant-current regulation, cell preconditioning, advanced safety timers, automatic charge termination, and charge status indication in a space saving MSOP-8 package. The device provides a complete, fully functional, stand-alone charge management solution for applications utilizing dual series cell Lithium-Ion or Lithium-Polymer battery packs. Two preset voltage regulation options are available, 8.2V and 8.4V, for use with either coke or graphite anodes. The MCP73844 operates with an input voltage range of 8.7V to 12V and is fully specified over the ambient temperature range of -40°C to +85°C. Additional Features Safety Charge Timers Automatic Charge Termination Automatic Recharge Charge Status Indicator High Accuracy Voltage Regulation: 0.5% (Max) Automatic Preconditioning of Deeply Depleted Cells Shutdown Current: 0.25µA (Typical) No Inductor Required Programmable Charge Current Automatic Power-Down When Input Power Removed –40°C to +85°C Ambient Operating Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Single/Dual Lithium-Ion/Li-Polymer Charge Management Controller - en010555 - Microchip Technology, Inc.
Chandler, AZ, United States
Advanced Single/Dual Lithium-Ion/Li-Polymer Charge Management Controller
en010555
Advanced Single/Dual Lithium-Ion/Li-Polymer Charge Management Controller en010555
The MCP73844 combines high accuracy constant-voltage (0.5% max), constant-current regulation, cell preconditioning, advanced safety timers, automatic charge termination, and charge status indication in a space saving MSOP-8 package. The device provides a complete, fully functional, stand-alone charge management solution for applications utilizing dual series cell Lithium-Ion or Lithium-Polymer battery packs. Two preset voltage regulation options are available, 8.2V and 8.4V, for use with either coke or graphite anodes. The MCP73844 operates with an input voltage range of 8.7V to 12V and is fully specified over the ambient temperature range of -40°C to +85°C. Additional Features Safety Charge Timers Automatic Charge Termination Automatic Recharge Charge Status Indicator High Accuracy Voltage Regulation: 0.5% (Max) Automatic Preconditioning of Deeply Depleted Cells Shutdown Current: 0.25µA (Typical) No Inductor Required Programmable Charge Current Automatic Power-Down When Input Power Removed –40°C to +85°C Ambient Operating Temperature Range

The MCP73844 combines high accuracy constant-voltage (0.5% max), constant-current regulation, cell preconditioning, advanced safety timers, automatic charge termination, and charge status indication in a space saving MSOP-8 package. The device provides a complete, fully functional, stand-alone charge management solution for applications utilizing dual series cell Lithium-Ion or Lithium-Polymer battery packs. Two preset voltage regulation options are available, 8.2V and 8.4V, for use with either coke or graphite anodes. The MCP73844 operates with an input voltage range of 8.7V to 12V and is fully specified over the ambient temperature range of -40°C to +85°C.

Additional Features

    • Safety Charge Timers
    • Automatic Charge Termination
    • Automatic Recharge
    • Charge Status Indicator
    • High Accuracy Voltage Regulation: 0.5% (Max)
    • Automatic Preconditioning of Deeply Depleted Cells
    • Shutdown Current: 0.25µA (Typical)
    • No Inductor Required
    • Programmable Charge Current
    • Automatic Power-Down When Input Power Removed
    • –40°C to +85°C Ambient Operating Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number en010555
Product Name Advanced Single/Dual Lithium-Ion/Li-Polymer Charge Management Controller
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1922636P - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
IQ 1.50E-5 amps
View Details
Battery Chargers - BQ2031SN-A5TR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details