Microchip Technology, Inc. Single Cell Lithium-Ion Charge Management Controller en010550

Description
The MCP73827 is a battery charger controller for single cell Li-Ion batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. Features include over-current foldback, charge current monitor, and charge status LED indicator output. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor sets charge current. The MCP73827 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20 C to +85 C and is available in a space-saving 8-Pin MSOP. Additional Features Low Power Dissipation Shutdown Current: 0.5uA (Typical) No Inductor Required 1% Overall System Accuracy Automatic Cell Preconditioning of Deeply Depleted Cells Programmable Charge Current Automatic Power-Down When Input Power Removed Charge Current Monitor Output Charge Status Indicator Output Foldback Current Limiting –20°C to +85°C Ambient Operating Temperature Range
Datasheet
Description
The MCP73827 is a battery charger controller for single cell Li-Ion batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. Features include over-current foldback, charge current monitor, and charge status LED indicator output. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor sets charge current. The MCP73827 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20 C to +85 C and is available in a space-saving 8-Pin MSOP. Additional Features Low Power Dissipation Shutdown Current: 0.5uA (Typical) No Inductor Required 1% Overall System Accuracy Automatic Cell Preconditioning of Deeply Depleted Cells Programmable Charge Current Automatic Power-Down When Input Power Removed Charge Current Monitor Output Charge Status Indicator Output Foldback Current Limiting –20°C to +85°C Ambient Operating Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Cell Lithium-Ion Charge Management Controller - en010550 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Cell Lithium-Ion Charge Management Controller
en010550
Single Cell Lithium-Ion Charge Management Controller en010550
The MCP73827 is a battery charger controller for single cell Li-Ion batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. Features include over-current foldback, charge current monitor, and charge status LED indicator output. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor sets charge current. The MCP73827 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20 C to +85 C and is available in a space-saving 8-Pin MSOP. Additional Features Low Power Dissipation Shutdown Current: 0.5uA (Typical) No Inductor Required 1% Overall System Accuracy Automatic Cell Preconditioning of Deeply Depleted Cells Programmable Charge Current Automatic Power-Down When Input Power Removed Charge Current Monitor Output Charge Status Indicator Output Foldback Current Limiting –20°C to +85°C Ambient Operating Temperature Range

The MCP73827 is a battery charger controller for single cell Li-Ion batteries. Using an external PMOS transistor, safe and fast charging of a single Li-Ion cell is accomplished. Features include over-current foldback, charge current monitor, and charge status LED indicator output. An overall system accuracy of 1% ensures that the cell capacity is fully utilized without cycle life degradation. An external resistor sets charge current. The MCP73827 operates with an input voltage range from 4.5V to 5.5V. It is specified over the ambient operating temperature range of -20 C to +85 C and is available in a space-saving 8-Pin MSOP.

Additional Features

    • Low Power Dissipation
    • Shutdown Current: 0.5uA (Typical)
    • No Inductor Required
    • 1% Overall System Accuracy
    • Automatic Cell Preconditioning of Deeply Depleted Cells
    • Programmable Charge Current
    • Automatic Power-Down When Input Power Removed
    • Charge Current Monitor Output
    • Charge Status Indicator Output
    • Foldback Current Limiting
    • –20°C to +85°C Ambient Operating Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number en010550
Product Name Single Cell Lithium-Ion Charge Management Controller
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-A81805KESJSRDKR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Fixed
Package Type Other; 20-VFQFN Exposed Pad
View Details
2 suppliers
Switching Regulators - 1907989P - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details