Microchip Technology, Inc. Rail-to-Rail Input/Output, 10 MHz Op Amps en010438

Description
The MCP6021 operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6021 provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6021 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6021 is available in standard 8-lead PDIP, SOIC and TSSOP packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Small 5-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet
Description
The MCP6021 operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6021 provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6021 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6021 is available in standard 8-lead PDIP, SOIC and TSSOP packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Small 5-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rail-to-Rail Input/Output, 10 MHz Op Amps - en010438 - Microchip Technology, Inc.
Chandler, AZ, United States
Rail-to-Rail Input/Output, 10 MHz Op Amps
en010438
Rail-to-Rail Input/Output, 10 MHz Op Amps en010438
The MCP6021 operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6021 provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6021 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6021 is available in standard 8-lead PDIP, SOIC and TSSOP packages. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 10MHz Gain Bandwidth Product Rail-to-Rail Input/Output Unity Gain Stable Specified over the Extended Temperature Range Small 5-pin SOT-23 Package AEC-Q100 Grade 1

The MCP6021 operational amplifier (op amp) has a gain bandwidth product of 10 MHz with a low typical operating current of 1.0 mA and an offset voltage that is less than 0.5 mV. The MCP6021 provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP6021 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 1.35 mA of quiescent current. The MCP6021 is available in standard 8-lead PDIP, SOIC and TSSOP packages. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Trimmed for Low Offset Voltage
    • 10MHz Gain Bandwidth Product
    • Rail-to-Rail Input/Output
    • Unity Gain Stable
    • Specified over the Extended Temperature Range
    • Small 5-pin SOT-23 Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number en010438
Product Name Rail-to-Rail Input/Output, 10 MHz Op Amps
Package Type ['MSOP', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1913263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details