Microchip Technology, Inc. rfPIC12F675H en010386

Description
Additional Features 128 bytes of EEPROM Data Memory, Programmable pull-up resistors, ICD support, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, up to 10dBm transmit output power, up to 40kbps data rate.
Description
Additional Features 128 bytes of EEPROM Data Memory, Programmable pull-up resistors, ICD support, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, up to 10dBm transmit output power, up to 40kbps data rate.
Datasheet
Datasheet Summary
Powered by GS/AI

The rfPIC12F675H is a FLASH-based microcontroller from Microchip Technology, Inc., designed for low-power applications with integrated ASK/FSK transmission capabilities. It features a high-performance RISC CPU with a 4 MHz internal oscillator and supports external clock sources up to 20 MHz. The device includes 1024 x 14 words of FLASH program memory, 128 bytes of EEPROM, and 64 bytes of SRAM, with a write endurance of 100,000 cycles for FLASH and 1,000,000 cycles for EEPROM. This microcontroller offers six I/O pins with individual direction control and supports various peripheral features such as a 10-bit analog-to-digital converter (ADC) with four channels, two timers, and an analog comparator. It operates within a voltage range of 2.0 to 5.5V and is suitable for industrial and extended temperature ranges. The rfPIC12F675H is particularly well-suited for applications like automotive remote keyless entry systems, alarm systems, and wireless sensors, with a transmission power range from +10 dBm to -12 dBm and data rates up to 40 Kbps.

Datasheet Summary
Powered by GS/AI

The rfPIC12F675H is a FLASH-based microcontroller from Microchip Technology, Inc., designed for low-power applications with integrated ASK/FSK transmission capabilities. It features a high-performance RISC CPU with a 4 MHz internal oscillator and supports external clock sources up to 20 MHz. The device includes 1024 x 14 words of FLASH program memory, 128 bytes of EEPROM, and 64 bytes of SRAM, with a write endurance of 100,000 cycles for FLASH and 1,000,000 cycles for EEPROM. This microcontroller offers six I/O pins with individual direction control and supports various peripheral features such as a 10-bit analog-to-digital converter (ADC) with four channels, two timers, and an analog comparator. It operates within a voltage range of 2.0 to 5.5V and is suitable for industrial and extended temperature ranges. The rfPIC12F675H is particularly well-suited for applications like automotive remote keyless entry systems, alarm systems, and wireless sensors, with a transmission power range from +10 dBm to -12 dBm and data rates up to 40 Kbps.

Suppliers

Company
Product
Description
Supplier Links
rfPIC12F675H - en010386 - Microchip Technology, Inc.
Chandler, AZ, United States
rfPIC12F675H
en010386
rfPIC12F675H en010386
Additional Features 128 bytes of EEPROM Data Memory, Programmable pull-up resistors, ICD support, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, up to 10dBm transmit output power, up to 40kbps data rate.

Additional Features

  • 128 bytes of EEPROM Data Memory,
  • Programmable pull-up resistors,
  • ICD support,
  • 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset,
  • up to 10dBm transmit output power,
  • up to 40kbps data rate.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010386
Product Name rfPIC12F675H
Package Type SSOP; Other; ['SSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details