Microchip Technology, Inc. dsPIC30F6014 en010334

Description
dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6014A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V. Contains 1 codec interface peripheral
Datasheet
Description
dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6014A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V. Contains 1 codec interface peripheral
Datasheet

Suppliers

Company
Product
Description
Supplier Links
dsPIC30F6014 - en010334 - Microchip Technology, Inc.
Chandler, AZ, United States
dsPIC30F6014
en010334
dsPIC30F6014 en010334
dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6014A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V. Contains 1 codec interface peripheral

dsPIC30F General Purpose 16-bit Digital Signal Controller

Please consider this device dsPIC30F6014A

Additional Features
Low voltage options: VDD Range: 2.5 - 5.5V. Contains 1 codec interface peripheral

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010334
Product Name dsPIC30F6014
Data Bus 16 Bit
Clock Speed 120 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161SL25MAAFXUMA1CT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details