Microchip Technology, Inc. dsPIC30F6012 en010332

Description
dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6012A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V Contains 1 codec interface peripheral
Datasheet
Description
dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6012A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V Contains 1 codec interface peripheral
Datasheet

Suppliers

Company
Product
Description
Supplier Links
dsPIC30F6012 - en010332 - Microchip Technology, Inc.
Chandler, AZ, United States
dsPIC30F6012
en010332
dsPIC30F6012 en010332
dsPIC30F General Purpose 16-bit Digital Signal Controller Please consider this device dsPIC30F6012A Additional Features Low voltage options: VDD Range: 2.5 - 5.5V Contains 1 codec interface peripheral

dsPIC30F General Purpose 16-bit Digital Signal Controller

Please consider this device dsPIC30F6012A

Additional Features
Low voltage options: VDD Range: 2.5 - 5.5V Contains 1 codec interface peripheral

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010332
Product Name dsPIC30F6012
Data Bus 16 Bit
Clock Speed 120 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

 - 51-26192Z01-B - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-144-800
View Details
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details