Microchip Technology, Inc. PIC18F8525 en010320

Description
Additional Features 14 PWM 10-bit, External Memory Interface, Enhanced CCP, Software Phase-locked Loop (PLL), Programmable Low-voltage Detect (LVD), 8x8 Multiplier, In-Circuit Debugging
Datasheet
Description
Additional Features 14 PWM 10-bit, External Memory Interface, Enhanced CCP, Software Phase-locked Loop (PLL), Programmable Low-voltage Detect (LVD), 8x8 Multiplier, In-Circuit Debugging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F8525 - en010320 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F8525
en010320
PIC18F8525 en010320
Additional Features 14 PWM 10-bit, External Memory Interface, Enhanced CCP, Software Phase-locked Loop (PLL), Programmable Low-voltage Detect (LVD), 8x8 Multiplier, In-Circuit Debugging

Additional Features
14 PWM 10-bit, External Memory Interface, Enhanced CCP, Software Phase-locked Loop (PLL), Programmable Low-voltage Detect (LVD), 8x8 Multiplier, In-Circuit Debugging

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010320
Product Name PIC18F8525
Bits Other; 10-bit
Number 16
RAM 3.84 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details