Microchip Technology, Inc. PIC18F6520 en010308

Description
The PIC18F6520 is the natural extension of the PIC18F452 device, providing more RAM, more I/Os, a second serial communication port (as well as more timers and CCP modules) on top of the same peripheral set. It is also upward software compatible with PIC16 and PIC17 devices with a pin-out that is functionally compatible with the PIC17C75X family of OTP devices. This powerful (10 MIPS) 8-bit microcontroller packs Microchip's PIC18 architecture into a 64-pin package with 32K bytes of Enhanced Flash program memory, 2 Kbytes of RAM, 1 Kbyte of data EEPROM, double Addressable USART, and the largest selection of analog and digital peripherals. It is ideal for connectivity applications that benefit from the availability of the double asynchronous serial port, the flexible synchronous serial port (I²C™ or SPI™) as well as large amounts of RAM buffer memory and Flash program memory. These include instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. Additional Features 5 PWM 10-bit, 1024 bytes Data EEPROM Dual Comparators Programmable Low-voltage Detect (LVD) Phase-locked Loop (PLL) 8x8 Multiplier Parallel Slave Port
Datasheet
Description
The PIC18F6520 is the natural extension of the PIC18F452 device, providing more RAM, more I/Os, a second serial communication port (as well as more timers and CCP modules) on top of the same peripheral set. It is also upward software compatible with PIC16 and PIC17 devices with a pin-out that is functionally compatible with the PIC17C75X family of OTP devices. This powerful (10 MIPS) 8-bit microcontroller packs Microchip's PIC18 architecture into a 64-pin package with 32K bytes of Enhanced Flash program memory, 2 Kbytes of RAM, 1 Kbyte of data EEPROM, double Addressable USART, and the largest selection of analog and digital peripherals. It is ideal for connectivity applications that benefit from the availability of the double asynchronous serial port, the flexible synchronous serial port (I²C™ or SPI™) as well as large amounts of RAM buffer memory and Flash program memory. These include instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. Additional Features 5 PWM 10-bit, 1024 bytes Data EEPROM Dual Comparators Programmable Low-voltage Detect (LVD) Phase-locked Loop (PLL) 8x8 Multiplier Parallel Slave Port
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F6520 - en010308 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F6520
en010308
PIC18F6520 en010308
The PIC18F6520 is the natural extension of the PIC18F452 device, providing more RAM, more I/Os, a second serial communication port (as well as more timers and CCP modules) on top of the same peripheral set. It is also upward software compatible with PIC16 and PIC17 devices with a pin-out that is functionally compatible with the PIC17C75X family of OTP devices. This powerful (10 MIPS) 8-bit microcontroller packs Microchip's PIC18 architecture into a 64-pin package with 32K bytes of Enhanced Flash program memory, 2 Kbytes of RAM, 1 Kbyte of data EEPROM, double Addressable USART, and the largest selection of analog and digital peripherals. It is ideal for connectivity applications that benefit from the availability of the double asynchronous serial port, the flexible synchronous serial port (I²C™ or SPI™) as well as large amounts of RAM buffer memory and Flash program memory. These include instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications. Additional Features 5 PWM 10-bit, 1024 bytes Data EEPROM Dual Comparators Programmable Low-voltage Detect (LVD) Phase-locked Loop (PLL) 8x8 Multiplier Parallel Slave Port

The PIC18F6520 is the natural extension of the PIC18F452 device, providing more RAM, more I/Os, a second serial communication port (as well as more timers and CCP modules) on top of the same peripheral set. It is also upward software compatible with PIC16 and PIC17 devices with a pin-out that is functionally compatible with the PIC17C75X family of OTP devices. This powerful (10 MIPS) 8-bit microcontroller packs Microchip's PIC18 architecture into a 64-pin package with 32K bytes of Enhanced Flash program memory, 2 Kbytes of RAM, 1 Kbyte of data EEPROM, double Addressable USART, and the largest selection of analog and digital peripherals. It is ideal for connectivity applications that benefit from the availability of the double asynchronous serial port, the flexible synchronous serial port (I²C™ or SPI™) as well as large amounts of RAM buffer memory and Flash program memory. These include instrumentation panels, TCP/IP enabled embedded applications as well as metering and industrial control and monitoring applications.

Additional Features

    • 5 PWM 10-bit, 1024 bytes Data EEPROM
    • Dual Comparators
    • Programmable Low-voltage Detect (LVD)
    • Phase-locked Loop (PLL)
    • 8x8 Multiplier
    • Parallel Slave Port
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010308
Product Name PIC18F6520
Bits Other; 10-bit
Number 12
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAC740Q3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers