Microchip Technology, Inc. PIC18F4539 en010299

Description
The PIC18F4539 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4539 also features a 'C' compiler friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs. Please consider this device PIC18F4431 Additional Features 2 PWM 10-Bit 40 MHz Max. Speed Motor Control Kernel Self-Programming ICD
Datasheet
Description
The PIC18F4539 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4539 also features a 'C' compiler friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs. Please consider this device PIC18F4431 Additional Features 2 PWM 10-Bit 40 MHz Max. Speed Motor Control Kernel Self-Programming ICD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F4539 - en010299 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F4539
en010299
PIC18F4539 en010299
The PIC18F4539 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4539 also features a 'C' compiler friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs. Please consider this device PIC18F4431 Additional Features 2 PWM 10-Bit 40 MHz Max. Speed Motor Control Kernel Self-Programming ICD

The PIC18F4539 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4539 also features a 'C' compiler friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs.

Please consider this device PIC18F4431

Additional Features

  • 2 PWM 10-Bit
  • 40 MHz Max. Speed
  • Motor Control Kernel
  • Self-Programming
  • ICD
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en010299
Product Name PIC18F4539
Bits Other; 10-bit
Number 8
RAM 1.41 KB
ROM 24 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details