The EMC6D103-CZC is a fan control device with hardware monitoring features, designed for thermal and voltage management in electronic systems. It operates at 3.3 volts with 5-volt tolerant input buffers and includes three PWM outputs and four tachometer inputs for fan speed control. The device monitors two remote thermal diodes with ±3°C accuracy and an internal ambient temperature sensor, supports SMBus 2.0 with fixed slave addresses, and provides interrupt outputs for out-of-limit conditions. It features voltage monitoring for +2.5V, +5V, +12V, Vccp, and VCC supplies, five VID inputs, and two low-power modes: Sleep and Shutdown. The part is packaged in a 24-pin SSOP lead-free RoHS compliant package.
IC FAN CONTROLLER 24QSOP Product overview: EMC6D103-CZC from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-EMC6D103-CZC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-EMC6D103-CZC |
| Product Name | Power Management IC |
| Package Type | Other; Tube |