Microchip Technology, Inc. 3V 3.6V Motor Driver IC EMC2302-2-AIZL-TR

Description
IC MOTOR DRIVER 3V-3.6V 10MSOP Product overview: EMC2302-2-AIZL-TR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-EMC2302-2-AIZL-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 3V-3.6V 10MSOP Product overview: EMC2302-2-AIZL-TR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-EMC2302-2-AIZL-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 3.6V Motor Driver IC
744-EMC2302-2-AIZL-TR
3V 3.6V Motor Driver IC 744-EMC2302-2-AIZL-TR
IC MOTOR DRIVER 3V-3.6V 10MSOP Product overview: EMC2302-2-AIZL-TR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-EMC2302-2-AIZL-T R can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 3V-3.6V 10MSOP Product overview: EMC2302-2-AIZL-TR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-EMC2302-2-AIZL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - EMC2302-2-AIZL-TR - 870416-EMC2302-2-AIZL-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - EMC2302-2-AIZL-TR
870416-EMC2302-2-AIZL-TR
PMIC - PMIC - Motor Drivers, Controllers - EMC2302-2-AIZL-TR 870416-EMC2302-2-AIZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 870416-EMC2302-2-AIZ L-TR Operating Temperature Range: -40°C ~ 125°C Features: - Motor Driver - PWM 10-MSOP Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: EMC2302 Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: EMC2302-2-AIZL-DKR, EMC2302-2-AIZL-CT

Manufacturer: Microchip Technology
Win Source Part Number: 870416-EMC2302-2-AIZL-TR
Operating Temperature Range: -40°C ~ 125°C
Features: - Motor Driver - PWM 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: EMC2302
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: EMC2302-2-AIZL-DKR, EMC2302-2-AIZL-CT

Buy Now Datasheet
Motor Drivers, Controllers - EMC2302-2-AIZL-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
EMC2302-2-AIZL-TR
Motor Drivers, Controllers EMC2302-2-AIZL-TR
Motor Driver PWM 10-MSOP

Motor Driver PWM 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - EMC2302-2-AIZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
EMC2302-2-AIZL-TR
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers EMC2302-2-AIZL-TR
IC MOTOR DRIVER 3V-3.6V 10MSOP

IC MOTOR DRIVER 3V-3.6V 10MSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - EMC2302-2-AIZL-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
EMC2302-2-AIZL-TR
PMIC - Motor Drivers, Controllers EMC2302-2-AIZL-TR
IC MOTOR DRIVER 3V-3.6V 10MSOP

IC MOTOR DRIVER 3V-3.6V 10MSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-EMC2302-2-AIZL-TR 870416-EMC2302-2-AIZL-TR EMC2302-2-AIZL-TR EMC2302-2-AIZL-TR EMC2302-2-AIZL-TR
Product Name 3V 3.6V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - EMC2302-2-AIZL-TR Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus PWM
Unlock Full Specs
to access all available technical data