Win Source Part Number: 1013880-EMC2302-1-AI
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Networking and Communications
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Fan Control
Interface: PWM
Voltage - Supply: 3V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: EMC2302-1-AIZL-CT,EM
Base Product Number: EMC2302
IC MOTOR DRIVER 3V-3.6V 10MSOP Product overview: EMC2302-1-AIZL-TR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-EMC2302-1-AIZL-T
IC MOTOR DRIVER 3V-3.6V 10MSOP
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, RPM FAN CONTROLLER, PWM, MSOP-10; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
Motor Driver PWM 10-MSOP
IC MOTOR DRIVER 3V-3.6V 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1013880-EMC2302-1-AIZL-TR | 744-EMC2302-1-AIZL-TR | EMC2302-1-AIZL-TR | 41AH8392 | 12X8582 | EMC2302-1-AIZL-TR | EMC2302-1-AIZL-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | 3V 3.6V Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Microchip | Ic, Rpm Fan Controller, Pwm, Msop-10; Motor Type Microchip | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 3 to 4 volts | 3 to 4 volts | 3 to 4 volts | ||||
| DC Input | 3 to 4 volts | 4 volts | 3 to 4 volts | 3 to 4 volts | |||
| PC-Based Bus | PWM |