Manufacturer: Microchip Technology
Win Source Part Number: 843949-EMC2301-1-ACZ
Features: Motor Driver
Package: Reel - TR
Family Name: EMC2301
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: EMC2301-1-ACZL-CT, EMC2301-1-ACZL-DKR
IC MOTOR DRIVER 3V-3.6V 8MSOP Product overview: EMC2301-1-ACZL-TR from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-EMC2301-1-ACZL-T
Motor Driver PWM 8-MSOP
IC MOTOR DRIVER 3V-3.6V 8MSOP
FAN CONTROLLER/DRIVER, -40 TO 125DEG C; Motor Type:-; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRIVER 3V-3.6V 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 843949-EMC2301-1-ACZL-TR | 744-EMC2301-1-ACZL-TR | EMC2301-1-ACZL-TR | EMC2301-1-ACZL-TR | 72AC5729 | EMC2301-1-ACZL-TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - EMC2301-1-ACZL-TR | 3V 3.6V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Fan Controller/driver, -40 To 125Deg C; Motor Type Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | PWM |